FITOK GmbH Ball Valves

Description
Features Working pressure up to: 10000 psig (690 bar) Working temperature: 0°F to 450°F (-18°C to 232°C) Orifice size: Fixed ball with double sealing Trunnion-style ball: Prevents ball blowout Automatic compensation of seat sealing Low operating torque Handle as indicator of flow direction Positive handle stop Handle color options are available Pneumatic or electric actuator available Blowout proof stem Panel mountable Leak-tight performance testing with nitrogen or compressed air for every valve at the maximum working pressure (not higher than 6000 psig) to meet the requirement of no visible leak Compact maximum-flow design 2-or 3-way flow patterns Spring-load seats: Provide leak tight integrity in both low and high-pressure systerms, reduce seat wear from pressure surges
Datasheet
Description
Features Working pressure up to: 10000 psig (690 bar) Working temperature: 0°F to 450°F (-18°C to 232°C) Orifice size: Fixed ball with double sealing Trunnion-style ball: Prevents ball blowout Automatic compensation of seat sealing Low operating torque Handle as indicator of flow direction Positive handle stop Handle color options are available Pneumatic or electric actuator available Blowout proof stem Panel mountable Leak-tight performance testing with nitrogen or compressed air for every valve at the maximum working pressure (not higher than 6000 psig) to meet the requirement of no visible leak Compact maximum-flow design 2-or 3-way flow patterns Spring-load seats: Provide leak tight integrity in both low and high-pressure systerms, reduce seat wear from pressure surges
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Valves -  - FITOK GmbH
Offenbach, Germany
Ball Valves
Ball Valves
Features Working pressure up to: 10000 psig (690 bar) Working temperature: 0°F to 450°F (-18°C to 232°C) Orifice size: Fixed ball with double sealing Trunnion-style ball: Prevents ball blowout Automatic compensation of seat sealing Low operating torque Handle as indicator of flow direction Positive handle stop Handle color options are available Pneumatic or electric actuator available Blowout proof stem Panel mountable Leak-tight performance testing with nitrogen or compressed air for every valve at the maximum working pressure (not higher than 6000 psig) to meet the requirement of no visible leak Compact maximum-flow design 2-or 3-way flow patterns Spring-load seats: Provide leak tight integrity in both low and high-pressure systerms, reduce seat wear from pressure surges

Features

  • Working pressure up to: 10000 psig (690 bar)
  • Working temperature: 0°F to 450°F (-18°C to 232°C)
  • Orifice size: Fixed ball with double sealing
  • Trunnion-style ball: Prevents ball blowout
  • Automatic compensation of seat sealing
  • Low operating torque Handle as indicator of flow direction
  • Positive handle stop Handle color options are available
  • Pneumatic or electric actuator available Blowout proof stem
  • Panel mountable
  • Leak-tight performance testing with nitrogen or compressed air for every valve at the maximum working pressure (not higher than 6000 psig) to meet the requirement of no visible leak
  • Compact maximum-flow design
  • 2-or 3-way flow patterns
  • Spring-load seats: Provide leak tight integrity in both low and high-pressure systerms, reduce seat wear from pressure surges
Supplier's Site Datasheet

Technical Specifications

  FITOK GmbH
Product Category Industrial Valves
Product Name Ball Valves
Valve Type Ball
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 10000.00 psi (7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Characterized Ball Valve - ZC - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Control Valve; Ball
Primary Material PVC (optional feature); CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Valve Size 0.38 to 4.00 inch (9.52 to 101.60 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSSE-3-C 3X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.38 inch (9.52 mm)
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1161 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details