FITOK GmbH Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Product Name Notes
Features Cold drawn bar. Two-stem design: thread hardened upper stem and smooth surface hardened lower stem. Upper stem thread lubricant isolated from system media. Linearly instead of helical movement of...
Features Working pressure up to: 10000 psig (690 bar) Working temperature: 0°F to 450°F (-18°C to 232°C) Orifice size: Fixed ball with double sealing Trunnion-style ball: Prevents ball blowout Automatic...
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R&D centers, manufacturing facilities, warehousing and service locations in...