FITOK GmbH Needle Valves

Description
Features Cold drawn bar. Two-stem design: thread hardened upper stem and smooth surface hardened lower stem. Upper stem thread lubricant isolated from system media. Linearly instead of helical movement of the nonrotating lower stem, avoiding galling damage to the seat and tip, as well as reducing the total friction area between the packing and thelower stem. Safety back seating seal in fully open position. Panel mounting available. Steady and durable fastening of the handle by double lock-pins. Handle color options are available. Working pressure up to Leak-tight performance testing for every valve with nitrogen/air at the maximum working pressure, but not higher than 6000 psig. NB Series — Stainless steel: 6000 psig (414 bar) Alloy C-276: 6000 psig (414 bar) Alloy 400: 5000 psig (345 bar) Titanium: 3500 psig (241 bar) Brass: 3000 psig (207 bar) NBH Series— Stainless steel: 10000 psig (690 bar) Working temperature: PTFE: -65°F to 450°F(-54°C to 232°C) PEEK: -65°F to 500°F (-54°C to 260°C) Graphite: -65°F to 1200°F (-54°C to 649°C)
Datasheet
Description
Features Cold drawn bar. Two-stem design: thread hardened upper stem and smooth surface hardened lower stem. Upper stem thread lubricant isolated from system media. Linearly instead of helical movement of the nonrotating lower stem, avoiding galling damage to the seat and tip, as well as reducing the total friction area between the packing and thelower stem. Safety back seating seal in fully open position. Panel mounting available. Steady and durable fastening of the handle by double lock-pins. Handle color options are available. Working pressure up to Leak-tight performance testing for every valve with nitrogen/air at the maximum working pressure, but not higher than 6000 psig. NB Series — Stainless steel: 6000 psig (414 bar) Alloy C-276: 6000 psig (414 bar) Alloy 400: 5000 psig (345 bar) Titanium: 3500 psig (241 bar) Brass: 3000 psig (207 bar) NBH Series— Stainless steel: 10000 psig (690 bar) Working temperature: PTFE: -65°F to 450°F(-54°C to 232°C) PEEK: -65°F to 500°F (-54°C to 260°C) Graphite: -65°F to 1200°F (-54°C to 649°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Needle Valves -  - FITOK GmbH
Offenbach, Germany
Needle Valves
Needle Valves
Features Cold drawn bar. Two-stem design: thread hardened upper stem and smooth surface hardened lower stem. Upper stem thread lubricant isolated from system media. Linearly instead of helical movement of the nonrotating lower stem, avoiding galling damage to the seat and tip, as well as reducing the total friction area between the packing and thelower stem. Safety back seating seal in fully open position. Panel mounting available. Steady and durable fastening of the handle by double lock-pins. Handle color options are available. Working pressure up to Leak-tight performance testing for every valve with nitrogen/air at the maximum working pressure, but not higher than 6000 psig. NB Series — Stainless steel: 6000 psig (414 bar) Alloy C-276: 6000 psig (414 bar) Alloy 400: 5000 psig (345 bar) Titanium: 3500 psig (241 bar) Brass: 3000 psig (207 bar) NBH Series— Stainless steel: 10000 psig (690 bar) Working temperature: PTFE: -65°F to 450°F(-54°C to 232°C) PEEK: -65°F to 500°F (-54°C to 260°C) Graphite: -65°F to 1200°F (-54°C to 649°C)

Features

  • Cold drawn bar.
  • Two-stem design: thread hardened upper stem and smooth surface hardened lower stem.
  • Upper stem thread lubricant isolated from system media.
  • Linearly instead of helical movement of the nonrotating lower stem, avoiding galling damage to the seat and tip, as well as reducing the total friction area between the packing and thelower stem.
  • Safety back seating seal in fully open position.
  • Panel mounting available. Steady and durable fastening of the handle by double lock-pins. Handle color options are available.
  • Working pressure up to
  • Leak-tight performance testing for every valve with nitrogen/air at the maximum working pressure, but not higher than 6000 psig.
  • NB Series —
  1. Stainless steel: 6000 psig (414 bar)
  2. Alloy C-276: 6000 psig (414 bar)
  3. Alloy 400: 5000 psig (345 bar)
  4. Titanium: 3500 psig (241 bar)
  5. Brass: 3000 psig (207 bar)
  • NBH Series—
  • Stainless steel: 10000 psig (690 bar)
  • Working temperature:
  1. PTFE: -65°F to 450°F(-54°C to 232°C)
  2. PEEK: -65°F to 500°F (-54°C to 260°C)
  3. Graphite: -65°F to 1200°F (-54°C to 649°C)
Supplier's Site Datasheet

Technical Specifications

  FITOK GmbH
Product Category Industrial Valves
Product Name Needle Valves
Valve Type Needle
Media Water; Air; Compressed Air
Valve Size 0.16 to 0.71 inch (4.06 to 18.03 mm)
Maximum Pressure 6000.00 to 10000.00 psi (4223 to 7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Floating & 2-Way Trunnion Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
View Details
VALVES - BP-049-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV™ - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details