PIX Transmissions Limited PIX-PowerWare® Resilient / Grid Couplings

Description
FEATURES: • Combination of high power rating & high flexibility like elastomer • 100% metallic parts make it suitable for high ambient temperatures • Robust construction and has no fast wearing component • Flexible grid / springs are quickly replaceable without disturbing connected equipment • Protection against shaft misalignment • Sustain & reduce the vibrations while transmitting power PRODUCT RANGE: Available sizes: PRC-1, PRC-2, PRC-3, PRC-4, PRC-6, PRC-7, PRC-8, PRC-9, PRC-10, PRC-11, PRC-13, PRC-14, PRC-15, PRC-17
Description
FEATURES: • Combination of high power rating & high flexibility like elastomer • 100% metallic parts make it suitable for high ambient temperatures • Robust construction and has no fast wearing component • Flexible grid / springs are quickly replaceable without disturbing connected equipment • Protection against shaft misalignment • Sustain & reduce the vibrations while transmitting power PRODUCT RANGE: Available sizes: PRC-1, PRC-2, PRC-3, PRC-4, PRC-6, PRC-7, PRC-8, PRC-9, PRC-10, PRC-11, PRC-13, PRC-14, PRC-15, PRC-17

Suppliers

Company
Product
Description
Supplier Links
PIX-PowerWare® Resilient / Grid Couplings -  - PIX Transmissions Limited
Nagpur, Maharashtra, India
PIX-PowerWare® Resilient / Grid Couplings
PIX-PowerWare® Resilient / Grid Couplings
FEATURES: • Combination of high power rating & high flexibility like elastomer • 100% metallic parts make it suitable for high ambient temperatures • Robust construction and has no fast wearing component • Flexible grid / springs are quickly replaceable without disturbing connected equipment • Protection against shaft misalignment • Sustain & reduce the vibrations while transmitting power PRODUCT RANGE: Available sizes: PRC-1, PRC-2, PRC-3, PRC-4, PRC-6, PRC-7, PRC-8, PRC-9, PRC-10, PRC-11, PRC-13, PRC-14, PRC-15, PRC-17

FEATURES:
• Combination of high power rating & high flexibility like elastomer
• 100% metallic parts make it suitable for high ambient temperatures
• Robust construction and has no fast wearing component
• Flexible grid / springs are quickly replaceable without disturbing connected equipment
• Protection against shaft misalignment
• Sustain & reduce the vibrations while transmitting power

PRODUCT RANGE:

Available sizes: PRC-1, PRC-2, PRC-3, PRC-4, PRC-6, PRC-7, PRC-8, PRC-9, PRC-10, PRC-11, PRC-13, PRC-14, PRC-15, PRC-17

Supplier's Site

Technical Specifications

  PIX Transmissions Limited
Product Category Flexible Couplings
Product Name PIX-PowerWare® Resilient / Grid Couplings
Coupling Type Steel Grid
Rated Speed 1200 to 5650 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 8087187 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 4.72 inch (120 mm)
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details