John Crane, Inc. Datasheets for Flexible Couplings
Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more
| Product Name | Notes |
|---|---|
| H-CE couplings offer the lowest possible overhung moments and additional shrouding of the flexible elements and bolts. This arrangement produces a high-integrity coupling suited for most medium-speed and high-speed compressor... | |
| H-FE couplings can be readily adapted to match the integral shaft flanges used on many large gas and steam turbines. On some applications, an H-FE turbine end drive is combined... | |
| H-RE series couplings are designed for medium- to high-speed turbomachinery applications where low overhung moment and light weight with a high degree of reliability are critical. The couplings are manufactured... | |
| John Crane A Series couplings provide a solution to one of the most persistent and troublesome problems facing maintenance personnel: periodic coupling failure and the downtime and expenses that go... | |
| L series range of membrane couplings has been specifically designed to provide a cost-effective solution for demanding industrial applications. The couplings are selected by their torque capacity, with the scalloped... | |
| M Series coupling range is particularly suited for electric motor and turbine drives in the oil and gas industry. Torque is normally transmitted through two sets of pre-assembled membrane units,... | |
| Radial spoke form membrane coupling with composite spacer element for long DBSE applications. Computer-controlled, filament wound, matrix torque tube with stainless steel hubs, hardware and disc packs. Up to 80... | |
| TLC coupling range is particularly suited for high-torque electric motor or turbine drives in critical process industry, marine and power generation. Torque is transmitted through two sets of membranes, separated... | |
| TLK coupling range is particularly suited for high-torque electric motor or turbine drives in critical process industry, marine and power generation. Torque is transmitted through two sets of membranes, separated... | |
| TLKL range of close-coupled membrane couplings has been specifically designed as a direct replacement for lubricated gear couplings even when the shaft separation is very small, typically 3mm. The TLKL... | |
| TLR is a short DBSE split spacer coupling. This coupling is designed to replace gear couplings, and to be used on applications where the DBSE is too short for a... | |
| TSC coupling range is particularly suited for electric motor or turbine drives in critical process industry, marine and power generation. Torque is transmitted through two sets of membranes, separated by... | |
| TSE coupling range is particularly suited for close-coupled applications traditionally fitted with gear type couplings. Torque is transmitted through two sets of membranes in hub assemblies protected by two adaptable... | |
| TSK coupling range is particularly suited for electric motor or turbine drives in critical process industry, marine and power generation. Torque is transmitted through two sets of membranes, separated by... | |
| TSKL range of close-coupled membrane couplings has been specifically designed as a direct replacement for lubricated gear couplings even when the shaft separation is very small, typically 3mm. The TSKL... | |
| TSR coupling range is particularly suited for close-coupled applications traditionally fitted with gear type couplings. Torque is transmitted through two sets of membranes in hub assemblies protected by two adaptable... |