John Crane, Inc. General-purpose All-metal Membrane Coupling (metric) L Series

Description
L series range of membrane couplings has been specifically designed to provide a cost-effective solution for demanding industrial applications. The couplings are selected by their torque capacity, with the scalloped hub providing the right size for the shaft. Applications Process Pumps Mixer and Agitators Electric Motors Gearboxes Steam Turbines Other Compressors Driven Machinery Other Rotating Equipment Generators
Description
L series range of membrane couplings has been specifically designed to provide a cost-effective solution for demanding industrial applications. The couplings are selected by their torque capacity, with the scalloped hub providing the right size for the shaft. Applications Process Pumps Mixer and Agitators Electric Motors Gearboxes Steam Turbines Other Compressors Driven Machinery Other Rotating Equipment Generators

Suppliers

Company
Product
Description
Supplier Links
General-purpose All-metal Membrane Coupling (metric) - L Series - John Crane, Inc.
Morton Grove, IL, USA
General-purpose All-metal Membrane Coupling (metric)
L Series
General-purpose All-metal Membrane Coupling (metric) L Series
L series range of membrane couplings has been specifically designed to provide a cost-effective solution for demanding industrial applications. The couplings are selected by their torque capacity, with the scalloped hub providing the right size for the shaft. Applications Process Pumps Mixer and Agitators Electric Motors Gearboxes Steam Turbines Other Compressors Driven Machinery Other Rotating Equipment Generators

L series range of membrane couplings has been specifically designed to provide a cost-effective solution for demanding industrial applications. The couplings are selected by their torque capacity, with the scalloped hub providing the right size for the shaft.

Applications

  • Process Pumps
  • Mixer and Agitators
  • Electric Motors
  • Gearboxes
  • Steam Turbines
  • Other Compressors
  • Driven Machinery
  • Other Rotating Equipment
  • Generators
Supplier's Site

Technical Specifications

  John Crane, Inc.
Product Category Flexible Couplings
Product Number L Series
Product Name General-purpose All-metal Membrane Coupling (metric)
Coupling Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2756 to 2.95 inch (7 to 75 mm)
Coupling Diameter 1.97 to 8.58 inch (50 to 218 mm)
View Details