John Crane, Inc. Datasheets for Compression Packing Seals
Compression packing seals or gland seals are deformable materials used to prevent or control the leakage of fluid between surfaces that move in relation to each other.
Compression Packing Seals: Learn more
| Product Name | Notes |
|---|---|
| Crane-Foil® is a premium-grade flexible graphite gasket material used in a wide range of services, where conventional gaskets will not withstand extreme temperature and/or pressures. Crane-foil gaskets feature the benefits... | |
| G57, G58 and G58I are high-purity, high-strength interlace braided flexible graphite packings designed to handle a wide range of fluids. These packings feature superior chemical compatibility. They have self-lubricating and... | |
| John Crane C1065 (Chemlon Graphite Fiber) and C1070 combine the chemical-resistant and low-friction generation characteristics of continuous PTFE filament yarns with the superior heat dissipation and self-lubricating properties of graphite. | |
| John Crane CVU and CVH sets cover a wide range of fluids, including acids, caustics and solvents at high temperatures and pressures. These automatic packings have superior sealing abilities, making... | |
| John Crane injectable packing consists of chopped, braided packing fibers combined with a controlled blend of greases and lubricants, resulting in a superior product favored by maintenance mechanics. Its pliability... | |
| John Crane Packings are designed, engineered and constructed for specific services and applications. This is your assurance that John Crane Packings will provide the best sealing with the least amount... | |
| John Crane PTFE lantern rings are widely used in applications where outside lubrication is necessary in order to keep packing lubricated, cool and flushed of abrasives and chemicals. The use... | |
| John Crane RPS44 is a packing designed for paper refiners. Made from expanded PTFE (with encapsulated graphite) and polyamide yarns, this packing is designed to handle high axial and radial... | |
| John Crane Style 387I is a special high-temperature/pre ssure and corrosion-inhibited valve stem packing specifically designed for steam valve service commonly related to power generation. A round braided jacket of... | |
| John Crane styles 1330, 1332, 1335 and C1061 are cost-effective general-service packings constructed of the highest-quality synthetic fibers and lubricants. These products are designed to handle a wide range of... | |
| John Crane styles 1345, 1349 and 1349HC are constructed of high-tensile strength abrasion-resistant fibers. These packings service a wide range of abrasive and slurry services, temperatures, pressures and shaft speeds... | |
| John Crane styles 1625G, 1626, 1635G and N1635 are the ultimate in packing, offering the ability to perform in both high temperatures and a full range of chemical services. These... | |
| John Crane styles 1627, 1650C, 1655C and G57 are high-performance braided packing offerings that have the ability to perform in both high temperatures and full range of chemical services. Meeting... | |
| John Crane styles 894, 1336 and 1340 are cost-effective graphite general-service packing constructed of the highest-quality synthetic fibers and lubricants. These products are designed to handle a wide range of... | |
| John Crane styles C1056 and C1057 are specifically designed to service the food and beverage as well as chemical and pharmaceutical industries, using FDA-compliant PTFE fibers and lubricants. Featuring dimensional... | |
| John Crane styles C1061, C1064, C1072 and 1993 are ideal for abrasive services where packing extrusion and sleeve or shaft wear are a concern. These products maintain structural and dimensional... | |
| John Crane styles K1730, K1760, K1761 and K1771 are constructed of high-tensile strength, abrasion-resistant fibers. Servicing a wide range of abrasive and slurry services, temperatures, pressures and shaft speeds, these... | |
| Soot blowers are used for removing soot build-up from boiler tubes typically associated with fossil fuel burning and power generation. John Crane offers soot blower sets for most soot blower... | |
| Styles 1600N, 100CU, 100AL and 124 are flexible metallic or crinkled packings designed for a wide variety of high-speed, temperature, pressure and viscosity applications. These strong, compressible packings demonstrate remarkably... | |
| The CPR bushing is designed to reduce or restrict process media from entering the stuffing box or seal chamber and, in turn, extending the packing or mechanical seal life. This... | |
| The Type LMPC is a cartridge seal designed for static or dynamic applications. This seal is mechanically loaded in the axial direction by the gland follower. All internal components of... | |
| Used to control valve leakage in inaccessible areas. Use of John Crane material allows for decreased inventory, along with reduced maintenance time. Reliability of valve packing system creates a safety... |