John Crane, Inc. Wrap-fit Urethane Element Coupling A Series

Description
John Crane A Series couplings provide a solution to one of the most persistent and troublesome problems facing maintenance personnel: periodic coupling failure and the downtime and expenses that go with it. If a new insert is needed, a replacement can be installed in minutes, without moving either the prime mover or the driven equipment. The A Series is the simplest construction of all our couplings. The design is compact and fully conforms with both ANSI & ISO requirements. The arrangement consists of a close-coupled hub and a spacer hub. One end of the spacer piece has six or eight teeth, depending on size with the other end flanged. All of these components are made of quality carbon steel. The split insert, which is made of specially compounded urethane, fits over the hub/ spacer teeth. The retaining ring is made of steel, and is located with two setscrews. Bolts are supplied to assemble the spacer-to-spacer hub and a specially formed thread used to lock and retain. Applications Process Pumps Mixer and Agitators Electric Motors Gearboxes Driven Machinery Other Rotating Equipment
Description
John Crane A Series couplings provide a solution to one of the most persistent and troublesome problems facing maintenance personnel: periodic coupling failure and the downtime and expenses that go with it. If a new insert is needed, a replacement can be installed in minutes, without moving either the prime mover or the driven equipment. The A Series is the simplest construction of all our couplings. The design is compact and fully conforms with both ANSI & ISO requirements. The arrangement consists of a close-coupled hub and a spacer hub. One end of the spacer piece has six or eight teeth, depending on size with the other end flanged. All of these components are made of quality carbon steel. The split insert, which is made of specially compounded urethane, fits over the hub/ spacer teeth. The retaining ring is made of steel, and is located with two setscrews. Bolts are supplied to assemble the spacer-to-spacer hub and a specially formed thread used to lock and retain. Applications Process Pumps Mixer and Agitators Electric Motors Gearboxes Driven Machinery Other Rotating Equipment

Suppliers

Company
Product
Description
Supplier Links
Wrap-fit Urethane Element Coupling - A Series - John Crane, Inc.
Morton Grove, IL, USA
Wrap-fit Urethane Element Coupling
A Series
Wrap-fit Urethane Element Coupling A Series
John Crane A Series couplings provide a solution to one of the most persistent and troublesome problems facing maintenance personnel: periodic coupling failure and the downtime and expenses that go with it. If a new insert is needed, a replacement can be installed in minutes, without moving either the prime mover or the driven equipment. The A Series is the simplest construction of all our couplings. The design is compact and fully conforms with both ANSI & ISO requirements. The arrangement consists of a close-coupled hub and a spacer hub. One end of the spacer piece has six or eight teeth, depending on size with the other end flanged. All of these components are made of quality carbon steel. The split insert, which is made of specially compounded urethane, fits over the hub/ spacer teeth. The retaining ring is made of steel, and is located with two setscrews. Bolts are supplied to assemble the spacer-to-spacer hub and a specially formed thread used to lock and retain. Applications Process Pumps Mixer and Agitators Electric Motors Gearboxes Driven Machinery Other Rotating Equipment

John Crane A Series couplings provide a solution to one of the most persistent and troublesome problems facing maintenance personnel: periodic coupling failure and the downtime and expenses that go with it. If a new insert is needed, a replacement can be installed in minutes, without moving either the prime mover or the driven equipment.

The A Series is the simplest construction of all our couplings. The design is compact and fully conforms with both ANSI & ISO requirements. The arrangement consists of a close-coupled hub and a spacer hub. One end of the spacer piece has six or eight teeth, depending on size with the other end flanged. All of these components are made of quality carbon steel. The split insert, which is made of specially compounded urethane, fits over the hub/ spacer teeth. The retaining ring is made of steel, and is located with two setscrews. Bolts are supplied to assemble the spacer-to-spacer hub and a specially formed thread used to lock and retain.

Applications

  • Process Pumps
  • Mixer and Agitators
  • Electric Motors
  • Gearboxes
  • Driven Machinery
  • Other Rotating Equipment
Supplier's Site
Close-coupled Wrap-fit Urethane Element Coupling - A Series - John Crane, Inc.
Morton Grove, IL, USA
Close-coupled Wrap-fit Urethane Element Coupling
A Series
Close-coupled Wrap-fit Urethane Element Coupling A Series
John Crane A Series couplings provide a solution to one of the most persistent and troublesome problems facing maintenance personnel: periodic coupling failure and the downtime and expenses that go with it. If a new insert is needed, a placement can be installed in minutes, without moving either the prime mover or the driven equipment. The A Series is the simplest construction of all our couplings. The arrangement consists of two close-coupled hubs which have six or eight teeth, depending on size. These components are made of quality carbon steel. The split insert, which is made of specially compounded urethane, fits over the hub teeth. The retaining ring is made of steel and is located with two setscrews. Applications Process Pumps Mixer and Agitators Electric Motors Gearboxes Driven Machinery Other Rotating Equipment

John Crane A Series couplings provide a solution to one of the most persistent and troublesome problems facing maintenance personnel: periodic coupling failure and the downtime and expenses that go with it. If a new insert is needed, a placement can be installed in minutes, without moving either the prime mover or the driven equipment.

The A Series is the simplest construction of all our couplings. The arrangement consists of two close-coupled hubs which have six or eight teeth, depending on size. These components are made of quality carbon steel. The split insert, which is made of specially compounded urethane, fits over the hub teeth. The retaining ring is made of steel and is located with two setscrews.

Applications

  • Process Pumps
  • Mixer and Agitators
  • Electric Motors
  • Gearboxes
  • Driven Machinery
  • Other Rotating Equipment
Supplier's Site

Technical Specifications

  John Crane, Inc.
Product Category Flexible Couplings
Product Number A Series
Product Name Wrap-fit Urethane Element Coupling
Coupling Type Gear / Multi-Jaw; Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

MH Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 17.35 to 5637 In-lbs (20 to 6500 kg-cm)
Rated Speed 3600 to 6000 rpm
Units Metric Design
View Details
Flexible Couplings - 606027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 2.09 inch (53 mm)
View Details
Purchase With A 5Z15M001906 - A 5Z15M001906 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 14.96 In-lbs (17.24 kg-cm)
Coupling Length 0.8661 inch (22 mm)
View Details
KHK GC1-20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details