Hangzhou Chinabase Machinery Co., Ltd. Elastomer Coupling

Description
China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products according to drawings or samples. Please feel free to contact us with any enquiries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou, China
Elastomer Coupling
Elastomer Coupling
China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products according to drawings or samples. Please feel free to contact us with any enquiries.

China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling.
We also can supply products according to drawings or samples. Please feel free to contact us with any enquiries.

Supplier's Site

Technical Specifications

  Hangzhou Chinabase Machinery Co., Ltd.
Product Category Flexible Couplings
Product Name Elastomer Coupling
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details