Hangzhou Chinabase Machinery Co., Ltd. HRC Coupling

Description
China manufacturer of couplings,Specialist in:china couplings,chain couplings,Jaw couplings,flexible couplings,HRC couplings,NM couplings,MH couplings,Pin coupling,Spacer Coupling,Flange Coupling,Sleeve Coupling,nylon sleeve coupling.
Request a Quote
Description
China manufacturer of couplings,Specialist in:china couplings,chain couplings,Jaw couplings,flexible couplings,HRC couplings,NM couplings,MH couplings,Pin coupling,Spacer Coupling,Flange Coupling,Sleeve Coupling,nylon sleeve coupling.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou, China
HRC Coupling
HRC Coupling
China manufacturer of couplings,Specialist in:china couplings,chain couplings,Jaw couplings,flexible couplings,HRC couplings,NM couplings,MH couplings,Pin coupling,Spacer Coupling,Flange Coupling,Sleeve Coupling,nylon sleeve coupling.

China manufacturer of couplings,Specialist in:china couplings,chain couplings,Jaw couplings,flexible couplings,HRC couplings,NM couplings,MH couplings,Pin coupling,Spacer Coupling,Flange Coupling,Sleeve Coupling,nylon sleeve coupling.

Supplier's Site

Technical Specifications

  Hangzhou Chinabase Machinery Co., Ltd.
Product Category Flexible Couplings
Product Name HRC Coupling
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
Chain Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Chain Coupling
Units Metric Design
Bore Diameter 0.4724 to 1.38 inch (12 to 35 mm)
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details