Hangzhou Chinabase Machinery Co., Ltd. NM Coupling

Description
China manufacturer of couplings,Specialist in:china couplings,chain couplings,Jaw couplings,flexible couplings,HRC couplings,NM couplings,MH couplings,Pin coupling,Spacer Coupling,Flange Coupling,Sleeve Coupling,nylon sleeve coupling.
Request a Quote
Description
China manufacturer of couplings,Specialist in:china couplings,chain couplings,Jaw couplings,flexible couplings,HRC couplings,NM couplings,MH couplings,Pin coupling,Spacer Coupling,Flange Coupling,Sleeve Coupling,nylon sleeve coupling.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NM Coupling
China manufacturer of couplings,Specialist in:china couplings,chain couplings,Jaw couplings,flexible couplings,HRC couplings,NM couplings,MH couplings,Pin coupling,Spacer Coupling,Flange Coupling,Sleeve Coupling,nylon sleeve coupling.

China manufacturer of couplings,Specialist in:china couplings,chain couplings,Jaw couplings,flexible couplings,HRC couplings,NM couplings,MH couplings,Pin coupling,Spacer Coupling,Flange Coupling,Sleeve Coupling,nylon sleeve coupling.

Supplier's Site

Technical Specifications

  Hangzhou Chinabase Machinery Co., Ltd.
Product Category Flexible Couplings
Product Name NM Coupling
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details
MH Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 17.35 to 5637 In-lbs (20 to 6500 kg-cm)
Rated Speed 3600 to 6000 rpm
Units Metric Design
View Details