Efore, Inc. Datasheets for Programmable Power Supplies

Programmable power supplies are digitally controlled power sources that provide accurate and adjustable levels of voltage, current, and frequency. They include a processor, voltage/current programming circuits, current shunt, and voltage/current read-back circuits.
Programmable Power Supplies: Learn more

Product Name Notes
OPUS C 110-19.2 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 19.2 kW at 110 VDC. OPUS C 110-19.2 C is...
OPUS C 110-8.0 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 8 kW at 110 VDC. OPUS C 110-8.0 R is...
OPUS C 110-9.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 9.6 kW at 110 VDC. OPUS C 110-9.6 C is...
OPUS C 220-19.2 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 19.2 kW at 220 VDC. OPUS C 220-19.2 C is...
OPUS C 220-8.0 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 8 kW at 220 VDC. OPUS C 220-8.0 R is...
OPUS C 220-9.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 9.6 kW at 220 VDC. OPUS C 220-9.6 C is...
OPUS C 24-5.5 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 5.5 kW at 24 VDC. OPUS C 24-5.5 R is...
OPUS C 24-6.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 6.6 kW at 24 VDC. OPUS C 24-6.6 C is...
OPUS C 48-8.0 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 8 kW at 48 VDC. OPUS C 48-8.0 R is...
OPUS C 48-9.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 9.6 kW at 48 VDC. OPUS C 48-9.6 C is...
OPUS C 60-19.2 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 19.2 kW at 60 VDC. OPUS C 60-19.2 C is...
OPUS C 60-8.0 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 8 kW at 60 VDC. OPUS C 60-8.0 R is...
OPUS C 60-9.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 9.6 kW at 60 VDC. OPUS C 60-9.6 C is...
POMO 300 is optimised for 24 V applications such as industry battery chargers and small telecom or industry systems. Depending on configuration the maximum output power is 240 W to...