Efore, Inc. Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
OPUS C 110-19.2 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 19.2 kW at 110 VDC. OPUS C 110-19.2 C is...
OPUS C 110-8.0 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 8 kW at 110 VDC. OPUS C 110-8.0 R is...
OPUS C 110-9.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 9.6 kW at 110 VDC. OPUS C 110-9.6 C is...
OPUS C 220-19.2 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 19.2 kW at 220 VDC. OPUS C 220-19.2 C is...
OPUS C 220-8.0 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 8 kW at 220 VDC. OPUS C 220-8.0 R is...
OPUS C 220-9.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 9.6 kW at 220 VDC. OPUS C 220-9.6 C is...
OPUS C 24-5.5 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 5.5 kW at 24 VDC. OPUS C 24-5.5 R is...
OPUS C 24-6.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 6.6 kW at 24 VDC. OPUS C 24-6.6 C is...
OPUS C 48-8.0 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 8 kW at 48 VDC. OPUS C 48-8.0 R is...
OPUS C 48-9.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 9.6 kW at 48 VDC. OPUS C 48-9.6 C is...
OPUS C 60-19.2 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 19.2 kW at 60 VDC. OPUS C 60-19.2 C is...
OPUS C 60-8.0 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 8 kW at 60 VDC. OPUS C 60-8.0 R is...
OPUS C 60-9.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 9.6 kW at 60 VDC. OPUS C 60-9.6 C is...
POMO 300 is optimised for 24 V applications such as industry battery chargers and small telecom or industry systems. Depending on configuration the maximum output power is 240 W to...