Efore, Inc. Datasheets for DC Power Systems
DC power systems provide continuous DC power through multiple outputs. Most DC power systems include a battery backup, temperature compensation, and other features.
DC Power Systems: Learn more
| Product Name | Notes |
|---|---|
| OPUS C 110-19.2 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 19.2 kW at 110 VDC. OPUS C 110-19.2 C is... | |
| OPUS C 110-8.0 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 8 kW at 110 VDC. OPUS C 110-8.0 R is... | |
| OPUS C 110-9.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 9.6 kW at 110 VDC. OPUS C 110-9.6 C is... | |
| OPUS C 220-19.2 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 19.2 kW at 220 VDC. OPUS C 220-19.2 C is... | |
| OPUS C 220-8.0 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 8 kW at 220 VDC. OPUS C 220-8.0 R is... | |
| OPUS C 220-9.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 9.6 kW at 220 VDC. OPUS C 220-9.6 C is... | |
| OPUS C 24-5.5 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 5.5 kW at 24 VDC. OPUS C 24-5.5 R is... | |
| OPUS C 24-6.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 6.6 kW at 24 VDC. OPUS C 24-6.6 C is... | |
| OPUS C 48-8.0 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 8 kW at 48 VDC. OPUS C 48-8.0 R is... | |
| OPUS C 48-9.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 9.6 kW at 48 VDC. OPUS C 48-9.6 C is... | |
| OPUS C 60-19.2 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 19.2 kW at 60 VDC. OPUS C 60-19.2 C is... | |
| OPUS C 60-8.0 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 8 kW at 60 VDC. OPUS C 60-8.0 R is... | |
| OPUS C 60-9.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 9.6 kW at 60 VDC. OPUS C 60-9.6 C is... | |
| POMO 300 is optimised for 24 V applications such as industry battery chargers and small telecom or industry systems. Depending on configuration the maximum output power is 240 W to... |