High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Monostable Multivibrator, HCT Series, 2-Func, PDSO16
Monostable Multivibrator 25 ns 16-SOIC
IC DUAL RETRIG MULTIVIB 16-SOIC
Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
Product Number | CD74HCT123ME4 | CD74HCT123ME4 | CD74HCT123ME4 | CD74HCT123ME4 |
Product Name | CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | |
Type | Retriggerable | |||
Supply Voltage | 5V; 4.5 | 4.5 V ~ 5.5 V | ||
Package Type | Other; PDIP,SOIC | SOP; Other; SOP16 | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
Logic Family | HCT |