Texas Instruments CD4047B CMOS Low-Power Monostable/Astable Multivibrator CD4047BNSR

Description
CMOS Low-Power Monostable/Astable Multivibrator 14-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Low-Power Monostable/Astable Multivibrator 14-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BNSR - Texas Instruments
Dallas, TX, United States
CD4047B CMOS Low-Power Monostable/Astable Multivibrator
CD4047BNSR
CD4047B CMOS Low-Power Monostable/Astable Multivibrator CD4047BNSR
CMOS Low-Power Monostable/Astable Multivibrator 14-SO -55 to 125

CMOS Low-Power Monostable/Astable Multivibrator 14-SO -55 to 125

Buy Now Datasheet
Multivibrators - 296-14110-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-14110-2-ND
Multivibrators 296-14110-2-ND
Monostable Multivibrator 80ns 14-SO

Monostable Multivibrator 80ns 14-SO

Buy Now Datasheet
Multivibrators - 296-14110-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-14110-6-ND
Multivibrators 296-14110-6-ND
Monostable Multivibrator 80ns 14-SO

Monostable Multivibrator 80ns 14-SO

Buy Now Datasheet
Multivibrators - 296-14110-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-14110-1-ND
Multivibrators 296-14110-1-ND
Monostable Multivibrator 80ns 14-SO

Monostable Multivibrator 80ns 14-SO

Buy Now Datasheet
Logic - Logic - Multivibrators - CD4047BNSR - 1159658-CD4047BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4047BNSR
1159658-CD4047BNSR
Logic - Logic - Multivibrators - CD4047BNSR 1159658-CD4047BNSR
Manufacturer: Texas Instruments Win Source Part Number: 1159658-CD4047BNSR Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Astable, Monostable Schmitt Trigger Input: No Current - Output High, Low: 6.8mA, 6.8mA Operating Supply Voltage: 3 V ~ 18 V Independent Circuits: 1 Propagation Delay: 80ns Family Name: CD4047 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOP Alternative Parts (Cross-Reference): CD4047BCMX_Q; HCF4047M013TR; CD4047BCMX_NF40; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159658-CD4047BNSR
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Astable, Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 1
Propagation Delay: 80ns
Family Name: CD4047
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Alternative Parts (Cross-Reference): CD4047BCMX_Q; HCF4047M013TR; CD4047BCMX_NF40;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - CD4047BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4047BNSR
Multivibrators CD4047BNSR
Monostable Multivibrator 80 ns 14-SO

Monostable Multivibrator 80 ns 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD4047BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4047BNSR
Integrated Circuits (ICs) - Logic - Multivibrators CD4047BNSR
IC MULTIVIBRATOR 80NS 14SOP

IC MULTIVIBRATOR 80NS 14SOP

Supplier's Site
Logic - Multivibrators - CD4047BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4047BNSR
Logic - Multivibrators CD4047BNSR
IC MULTIVIBRATOR 80NS 14SOP

IC MULTIVIBRATOR 80NS 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD4047BNSR 296-14110-2-ND 1159658-CD4047BNSR CD4047BNSR CD4047BNSR CD4047BNSR
Product Name CD4047B CMOS Low-Power Monostable/Astable Multivibrator Multivibrators Logic - Logic - Multivibrators - CD4047BNSR Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Supply Voltage 3V; 10 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Logic Family CD4000
Propagation Delay 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 9602PCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
Integrated Circuits (ICs) - Logic - Multivibrators - 74123DC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 40 ns
View Details
2 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123ADGVR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
6 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers