8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-TSSOP -55 to 125
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable
IC COMPARATOR IDENTITY 20TSSOP
IC COMPARATOR IDENTITY 20TSSOP
Logic Comparators High Speed CMOS 8-Bit Magnitude
Texas Instruments | DigiKey | Rochester Electronics | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|
Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
Product Number | CD74HC688PWR | 296-CD74HC688PWRTR-ND | CD74HC688PWR | CD74HC688PWR | CD74HC688PWR | CD74HC688PWR |
Product Name | CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Comparators | Integrated Circuits | Integrated Circuits (ICs) - Logic - Comparators | Logic Comparators | |
Type | Identity; Magnitude | Identity | Identity; Magnitude | Identity | ||
Supply Voltage | Other; 2 | 2V ~ 6V | Other; 2V ~ 6V | Other | ||
Package Type | Other; CMOS | TSSOP | SOP; SSOP; TSSOP; Other; TSSOP20 | SOP; SSOP; TSSOP; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | ||
Logic Family | HC | |||||
Number of Bits | 8 |