CIMCOOL Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| CIMCOOL® HFP Fluids with FACT provide superior foam control through the combination of product design, raw material selection and innovative antifoam technology. These fluids are the result of years of... | |
| CIMFREE® VG-901ZH metalworking fluid is recommended for a wide variety of heavy-duty machining and grinding operations including turning, drilling, tapping, and reaming. | |
| CIMFREE® VG-920M metalworking fluid is recommended for a wide variety ofmedium to heavy-duty machining and grinding operations including turning, drilling, tapping, and reaming. | |
| CIMFREE® VG-990M metalworking fluid is recommended for a wide variety of medium-duty machining and grinding operations including turning, drilling, tapping, and reaming. | |
| CIMFREE® VG-991M metalworking fluid is recommended for a wide variety ofmedium-duty machining and grinding operations including turning, drilling, tapping, reaming and aluminum wire drawing. | |
| CIMFREE® VG-MF5350 is a medium to heavy-duty "Green" metalforming oil designed specifically for tight radius applications. | |
| CIMFREE® VG-S110P is a unique blend of vegetable and mineral oils used for machining and grinding of ferrous and non-ferrous metals. Suitable for manufacturing medical parts. | |
| CIMFREE® VG3900H is recommended for general-purpose and high production machining and grinding of nonferrous metals. It can also be used in some applications on ferrous metals. | |
| CIMFREE® VG703ES is designed for use in misting applications or other Minimal Quantity Lubrication (MQL) applications. It is designed for all ferrous metals and some aluminum. | |
| CIMPERIAL 10-1077 is a soluble oil recommended for heavy duty machining and grinding operations. | |
| CIMPERIAL 1060CF-R is a soluble oil recommended for moderate to heavy duty machining and grinding operations. | |
| CIMPERIAL 1072D is a soluble oil recommended for machining and grinding operations with poor water quality. | |
| CIMPERIAL 1073J is a premium soluble oil. | |
| CIMPERIAL 20-9SX is a premium soluble oil metalworking fluid. | |
| CIMPERIAL 26CF-VL is a VALUE-LINE moderate duty soluble oil recommended for machining and grinding operations. | |
| CIMPERIAL® 1010 metalworking fluid is a water-dilutable, premium soluble oil, which forms a milky mix in water. | |
| CIMPERIAL® 1011 metalworking fluid is recommended for a wide variety of heavy-duty machining and grinding operations including turning, drilling, tapping, reaming, gear cutting, and broaching. | |
| CIMPERIAL® 1017 metalworking fluid is a premium soluble oil designed for moderate to heavy-duty machining and grinding of ferrous and nonferrous material. It can be used in individual machines or... | |
| CIMPERIAL® 1045 metalworking fluid is recommended for a wide variety of "heavy-duty" machining and grinding operations including turning, drilling, tapping, reaming and milling. | |
| CIMPERIAL® 1060CF metalworking fluid is recommended for a wide variety of heavy-duty machining and grinding operations including turning, drilling, tapping, reaming, gear cutting, and broaching. | |
| CIMPERIAL® 1060CFZ metalworking fluid is recommended for a wide variety of "heavy-duty" machining and grinding operations including turning, drilling, tapping, reaming, gear cutting, and broaching. | |
| CIMPERIAL® 1070 is a premium soluble oil designed for moderate to heavy-duty operations for ferrous and nonferrous machining and grinding applications. This product is recommended for a wide variety of... | |
| CIMPERIAL® 1073 metalworking fluid is a premium soluble oil designed for machining aluminum, but can also be used on other materials, including magnesium. | |
| CIMPERIAL® 1080CFZ metalworking fluid is recommended for a wide variety of "heavy-duty" machining and grinding operations including turning, drilling, tapping, reaming, gear cutting, and broaching. | |
| CIMPERIAL® 16EP metalworking fluid is a premium soluble oil designed for moderate to heavy-duty machining and grinding of ferrous and nonferrous materials. | |
| CIMPERIAL® 16EPX metalworking fluid is a premium soluble oil designed for moderate to heavy-duty machining and grinding of ferrous and non-ferrous materials. | |
| CIMPERIAL® 1880M metalworking fluid is a premium soluble oil designed for machining magnesium, but can also be used on other materials, including aluminum. | |
| CIMPERIAL® 20 metalworking fluid is a premium soluble oil, which forms a milky mix in water. CIMPERIAL® 20 is used for grinding and machining operations, central systems, or individual machines. | |
| CIMPERIAL® 20-8S metalworking fluid is a premium soluble oil designed for heavy-duty machining and grinding of ferrous and nonferrous material. It can be used in individual machines or central systems. | |
| CIMPERIAL® 20-8SX is a Metalworking Fluid Concentrate. | |
| CIMPERIAL® 20Z metalworking fluid is a premium soluble oil, which forms a milky mix in water. CIMPERIAL® 20Z is used for grinding and machining operations, central systems or individual machines. | |
| CIMPERIAL® HD 265 is a water soluble, ®super-lubricant® metalworking fluid designed for heavy-duty grinding and machining operations. | |
| CIMPERIAL® HD 265Z is a water soluble, ®super-lubricant® metalworking fluid designed for heavy-duty grinding and machining operations. | |
| CIMPERIAL® HD90 metalworking fluid is a premium soluble oil, which forms a milky mix in water. CIMPERIAL® HD90 is used for grinding and machining operations, central systems, or individual machines. | |
| CIMPERIAL® 1070-HFP is a premium soluble oil recommended for a wide varietyof heavy-duty machining operations including turning, drilling, tapping, reaming,gear cutting and broaching. The CIMPERIAL® 1070-HFP was developed for use... | |
| CIMPERIAL® 1072-HFP is a premium soluble oil recommended for a wide varietyof heavy-duty machining operations including turning, drilling, tapping, reaming,gear cutting and broaching. The CIMPERIAL® 1072-HFP was developed for use... | |
| CIMPERIAL® 1072C is a chlorinated soluble oil recommended for machining andgrinding operations where poor water quality is a problem. | |
| CIMPERIAL® 16 metalworking fluid is a premium soluble oil designed for moderate to heavy-duty machining and grinding of ferrous and non-ferrous materials. | |
| CIMSTAR 10-073M is a semi-synthetic metalworking fluid. | |
| CIMSTAR 10-65VG is a premium semi-synthetic metalworking fluid. | |
| CIMSTAR 10-80 is a premium semi-synthetic metalworking fluid. | |
| CIMSTAR 10-80XL is a premium semi-synthetic metalworking fluid. | |
| CIMSTAR 10-85VG is a premium semi-synthetic metalworking fluid recommended for moderate to heavy duty grinding and machining operations. | |
| CIMSTAR 540LFB is a semi-synthetic metalworking fluid. | |
| CIMSTAR 60C is a semi-synthetic metalworking fluid. | |
| CIMSTAR 60V is a semi-synthetic metalworking fluid. | |
| CIMSTAR APF85 is a premium semi-synthetic metalworking fluid recommended for moderate to heavy duty grinding and machining operations. | |
| CIMSTAR QUAL STAR 10-XLF is a semi-synthetic metalworking fluid. It is a chlorine free general purpose product for machining and grinding | |
| CIMSTAR S2 EF is a translucent semi-synthetic metalworking fluid. | |
| CIMSTAR® 3800 is designed for general machining of automotive aluminum parts. It is also recommended for general-purpose aluminum wheel machining on cast and wrought aluminum alloys. | |
| CIMSTAR® 3865 is designed for general-purpose machining and grinding of nonferrous and ferrous metals. CIMSTAR® 3865 is also recommended for general-purpose machining of cast and wrought aluminum metals. | |
| CIMSTAR® 3865Z is designed for general-purpose machining and grinding of nonferrous and ferrous metals. CIMSTAR® 3865Z is also recommended for general-purpose machining of cast and wrought aluminum metals. | |
| CIMSTAR® 3890 is designed for general machining of aluminum parts. It can also be used for other nonferrous and ferrous machining or grinding operations. | |
| CIMSTAR® 40 is designed to be used in machines and operations where long fluid life is needed, such as in large individual machine or central system reservoirs. It is recommended... | |
| CIMSTAR® 40F is designed to be used in machines and operations where long fluid life is needed, such as in large individual machine or central system reservoirs. It is recommended... | |
| CIMSTAR® 55 is recommended for general-purpose machining and grinding of ferrous and nonferrous metals. | |
| CIMSTAR® 60 may be used as a general-purpose fluid for machining and grinding aluminum, iron, and steel. | |
| CIMSTAR® 60 XL is recommended for general-purpose machining and grinding of ferrous and non-ferrous metals. | |
| CIMSTAR® 60 XLZ is recommended for general-purpose machining and grinding of ferrous and non-ferrous metals. | |
| CIMSTAR® 60LF is a general-purpose fluid recommended for machining and grinding aluminum, iron, and steel. | |
| CIMSTAR® 60XLZB is a semi-synthetic, metalworking fluid. | |
| CIMSTAR® 66EP is recommended for general purpose machining and grinding of ferrous metals, and some nonferrous metals. | |
| CIMSTAR® 700 is recommended for general-purpose machining and grinding of ferrous and nonferrous metals. It provides good foam control in systems with high agitation. | |
| CIMSTAR® GP is recommended for moderate-duty machining and grinding of ferrous metals, and some non-ferrous metals. | |
| CIMSTAR® QUAL STAR® is recommended for general-purpose machining and grinding of ferrous metals. Can also be used on some applications on nonferrous metals. | |
| CIMSTAR® QUAL STAR® LF is recommended for general-purpose machining and grinding of ferrous metals. | |
| CIMSTAR® QUAL STAR® LFZ is recommended for general-purpose machining and grinding of ferrous and non-ferrous metals. | |
| CIMSTAR® QUAL STAR® XL HZ is recommended for general-purpose machining and grinding of ferrous metals. It can also be used on some moderate to heavy-duty applications on non-ferrous metals. | |
| CIMSTAR® QUAL STAR® XL is recommended for general-purpose machining and grinding of ferrous metals. It can also be used on some light to moderate-duty applications on nonferrous metals. | |
| CIMSTAR® QUAL STAR® XLZ is recommended for general-purpose machining and grinding of ferrous metals. It can also be used on some moderate to heavy-duty applications on non-ferrous metals. | |
| CIMSTAR® S2 is a translucent, water soluble, semisynthetic metalworking fluid. | |
| CIMSTAR® S2 XL is a semisynthetic metalworking fluid. For light to moderate-duty operations. | |
| CIMSTAR® S4 metalworking fluid is a clear, water-soluble, semisynthetic product designed for machining and grinding. | |
| CIMSTAR® 10-501VLC is a VALUE-LINE semi-synthetic metalworking fluid. | |
| CIMSTAR® 10-565VLC is a VALUE-LINE semi-synthetic metalworking fluid,with extreme pressure lubricity agents. | |
| CIMSTAR® 10-75 is a semi-synthetic metalworking fluid. | |
| CIMSTAR® 3733 is recommended for general-purpose machining and grinding of non-ferrous metals where chlorinated EP additives are not permitted. It iswell suited for one product applications, where multiple metal types,... | |
| CIMSTAR® 3890 is designed for general machining and grinding of ferrous and non-ferrous parts. It is also an excellent product for general machining of aluminum parts. | |
| CIMSTAR® 40 LF is designed to be used in machines and operations where longfluid life is needed, such as in large individual machine or central system reservoirs. | |
| CIMSTAR® 507-VLC is recommended for general-purpose machining and grindingof ferrous metals. It can also be used on some moderate to heavy-duty applications on non-ferrous metals. | |
| CIMSTAR® 540 is a clear, water soluble, semisynthetic product having goodrust control and excellent rancidity control. | |
| CIMSTAR® 540Z is a clear, water soluble, semi synthetic product having good rust control and excellent rancidity control. | |
| CIMSTAR® 55C is a semi-synthetic metalworking fluid. | |
| CIMSTAR® 70EP is recommended for general purpose machining and grindingof ferrous metals. May also be used on non-ferrous metals for some applications. | |
| CIMSTAR® QUAL STAR® C is a semi-synthetic metalworking fluid. | |
| CIMSTAR-10-570-HFP was developed for use on ferrous and most non-ferrous materials. It can be used on mild steels, stainless steels, hardened steels, exotic materials and most aluminum alloys. It should... | |
| CIMTECH 18® synthetic metalworking fluid is recommended for machining and grinding of ferrous metals. | |
| CIMTECH 304MA is a synthetic metalworking fluid for machining and grinding of ferrous and non-ferrous metals. | |
| CIMTECH 495-OI metalworking fluid is recommended for machining and grinding operations where a heavy duty synthetic fluid is desired and also in stamping and drawing applications. | |
| CIMTECH 612NF is a “hybrid synthetic” utilizing patented and commercial lubricants in combination for superior grinding and excellent machining performance. | |
| CIMTECH 95R is a light duty synthetic metalworking fluid. CIMTECH 95R has increased fungal protection over CIMTECH 95. | |
| CIMTECH® 100 is an extremely low foaming, clear, synthetic metalworking fluid. It should be used for applications where foam control is critical, such as double disc, surface grinding, roll grinding,... | |
| CIMTECH® 104 is a synthetic metalworking fluid formulated for machining and grinding of ferrous metals. | |
| CIMTECH® 108 is a synthetic metalworking fluid formulated for machining and grinding of ferrous metals. | |
| CIMTECH® 190 is recommended for light to moderate-duty machining and grinding of ferrous metals. CIMTECH® 190 is especially well suited for central system and transfer line applications. It can also... | |
| CIMTECH® 200 metalworking fluid is an extremely low foaming, clear, biostable synthetic. | |
| CIMTECH® 201 is a Synthetic Metalworking Fluid Concentrate | |
| CIMTECH® 250 with MSL® is recommended for moderate to heavy-duty machining and grinding of ferrous metals. CIMTECH® 250 with MSL® is especially well suited for central system and transfer line... | |
| CIMTECH® 280 metalworking fluid is a clear, water-based synthetic product. It is recommended for light to moderate-duty grinding and machining of steel and cast iron. It is an excellent choice... | |
| CIMTECH® 285 metalworking fluid is an extremely low foaming, clear, biostable synthetic for central systems and individual machines. | |
| CIMTECH® 285Z metalworking fluid is an extremely low foaming, clear, biostable synthetic for central systems and individual machines. | |
| CIMTECH® 290 metalworking fluid is an extremely low foaming, clear, biostable synthetic for central systems and individual machines. | |
| CIMTECH® 305 metalworking fluid is recommended for machining and grinding operations on nonferrous or ferrous metals. | |
| CIMTECH® 310 metalworking fluid is recommended for machining and grinding operations, including creep feed grinding, on non-ferrous or ferrous metals. | |
| CIMTECH® 310Z metalworking fluid is recommended for machining and grinding operations, including creep feed grinding, on non-ferrous or ferrous metals. | |
| CIMTECH® 315 metalworking fluid is recommended for heavy-duty machining and grinding operations on nonferrous or ferrous metals. | |
| CIMTECH® 320 metalworking fluid is recommended for heavy-duty machining and grinding operations on non-ferrous or ferrous metals. | |
| CIMTECH® 320Z metalworking fluid is recommended for heavy-duty machining and grinding operations on non-ferrous or ferrous metals. | |
| CIMTECH® 400 with MSL® is a clear, water-based synthetic metalworking fluid. It is recommended for heavy-duty machining and grinding of steel and cast iron to replace cutting oils and soluble... | |
| CIMTECH® 410 is recommended for machining and grinding operations on ferrous metals. It is an excellent choice for central system applications. | |
| CIMTECH® 410C is recommended for machining and grinding operations on ferrous metals. It is an excellent choice for central system applications. | |
| CIMTECH® 410Z is recommended for machining and grinding operations on ferrous metals. It is an excellent choice for central system applications. | |
| CIMTECH® 420 metalworking fluid is a water-based synthetic fluid having excellent lubricity, cleanliness, and microbial control. | |
| CIMTECH® 46C is designed specifically for carbide grinding applications, and will maintain very low dissolved cobalt levels if maintained properly. | |
| CIMTECH® 495 is recommended for machining and grinding operations on ferrous materials, and some aluminum alloys where a heavy-duty synthetic fluid is desired. It is an excellent choice for central... | |
| CIMTECH® 495H is recommended for machining and grinding operations on ferrous materials, and some aluminum alloys. | |
| CIMTECH® 500 is recommended for machining and grinding operations of ferrous materials, where a heavy-duty synthetic fluid is desired. It is an excellent choice for central system applications. | |
| CIMTECH® 510Z is recommended for machining and grinding operations of ferrous materials, where a heavy-duty synthetic fluid is desired. It is an excellent choice for central system applications. | |
| CIMTECH® 95 metalworking fluid is an extremely low foaming, clear, biostable synthetic. | |
| CIMTECH® 95XL metalworking fluid is an extremely low foaming, clear, biostable synthetic. | |
| CIMTECH® GL 2015 glass grinding fluid is a low foaming, rapid settling, synthetic. | |
| CIMTECH® 10-410MT metalworking fluid is recommended for machining and grinding operations of ferrous metals. | |
| CIMTECH® 303 synthetic metalworking fluid is recommended for light to moderate duty machining and grinding operations. | |
| CIMTECH® 3150-VLZ, a VALUE-LINE synthetic metalworking fluid is recommended for moderate to heavy duty machining and grinding operations. | |
| CIMTECH® 3200-VLZ, a VALUE-LINE synthetic metalworking fluid is recommended for moderate to heavy duty machining and grinding operations. | |
| CIMTECH® 4100 TX is recommended for machining and grinding operations on ferrous metals. It is an excellent choice for central system applications. It is not recommended for use with aluminum... | |
| CIMTECH® 609G is a “hybrid synthetic” utilizing patented and commercial lubricants in combination for superior grinding and excellent machining performance. CIMTECH® 609G is also functional for stamping and drawing applications. | |
| CIMTECH® GL 2020C is a synthetic metalworking fluid recommended for glass grinding, polishing and mirror applications. | |
| Light duty synthetic metalworking fluid for machining and grinding of ferrous materials. | |
| MILFORM 636 is versatile heavy duty stamping and drawing fluid designed for stamping, drawing, blanking, forming, punching, piercing, end forming and rim rolling. It can be used on ferrous and... | |
| MILFORM 8050TM is a synthetic severe-duty metal forming fluid. | |
| MILFORM® 1200 is a non-VOC water based, synthetic vanishing oil designed to replace VOC containing vanishing oils, in moderate duty drawing, bending, piercing, blanking, and rolling applications of ferrous and... | |
| MILFORM® 1920M is a heavy-duty synthetic, general purpose forming, tube-forming, stamping, and rolling fluid recommended for ferrous and many nonferrous applications. Also can be used for machining and grinding ferrous... | |
| MILFORM® 610 is a soluble oil designed for use on all metals for light to medium-duty stamping and drawing applications. | |
| MILFORM® 6200 is a synthetic stamping and drawing fluid for light to moderate duty blanking, piercing, bending, and drawing of ferrous and some nonferrous metals. It is especially recommended for... | |
| MILFORM® 6265 is a synthetic fluid for moderate-duty stamping and drawing ferrous and most nonferrous metals. | |
| MILFORM® 6275 is an EP containing synthetic fluid for heavy-duty stamping and drawing of ferrous and some aluminum metals. | |
| MILFORM® 6276 is a moderate to heavy duty synthetic stamping and drawing fluid recommended for ferrous and most non-ferrous applications. MILFORM® 6276 utilizes new lubricant additives to replace traditional extreme... | |
| MILFORM® 635 is a water soluble stamping and drawing fluid for moderate to heavy-duty applications on ferrous and non-ferrous metals. | |
| MILFORM® 640 is a soluble oil designed for moderate to heavy-duty stamping and drawing applications on most metals. | |
| MILFORM® 645 is a soluble oil designed for moderate to heavy-duty stamping and drawing for steels, galvanized steel, and stainless steel. | |
| MILFORM® 64SST is a metal forming fluid designed for difficult stamping and drawing operations. It was specifically designed for stainless steel operations but also is an effective lubricant for cold... | |
| MILFORM® 65 is a heavy-duty soluble oil used for stamping and drawing of ferrous and aluminum materials. | |
| MILFORM® 6500 is a synthetic fluid for ferrous and aluminum applications. It is especially suited for the drawing of aluminum.rn | |
| MILFORM® 66 is a straight oil designed for use on severe stamping and drawing operations of stainless steel, steel and some non-ferrous metals. | |
| MILFORM® 6670 is a synthetic, water-dilutable, metal forming fluid formulated for moderate to heavy-duty applications. MILFORM® 6670 can be used on stainless steels, carbon steels, and most galvanized steels. It... | |
| MILFORM® 8050 is a synthetic fluid for severe-duty stamping, piercing, punching, and drawing of ferrous and some nonferrous metals. | |
| MILFORM® 8060 is a synthetic fluid for severe-duty stamping, piercing, punching, and drawing of ferrous and some non-ferrous metals. | |
| MILFORM® 950 is a light-duty synthetic fluid for tube rolling and forming of ferrous metals. | |
| MILFORM® 6277 is a sulfurized synthetic fluid for moderate to heavy-duty stamping and drawing of ferrous metals and aluminum alloys. | |
| MILFORM® 675 is a heavy-duty, soluble oil, metalworking fluid designed for use on aluminum. | |
| MILFORM® 8052 is a synthetic fluid for severe-duty stamping, piercing, punching, and drawing of ferrous and some non-ferrous metals. | |
| MILPRO 10-634HVS is general purpose oil recommended for machining and grinding operations. | |
| MILPRO® 300 is and inactive metalworking oil that is used where anti-weld and EP properties are needed. Formulated to meet most nonferrous metalworking applications. | |
| MILPRO® 500 is a light to medium-duty metalworking oil designed for general-purpose applications such as thread grinding, tapping, gear hobbing, gear shaving, milling, and turning. | |
| MILPRO® 6000 is designed for grinding drill flutes, end mills, gears, and other hardened steels. | |
| MILPRO® 634 / 634HV is a moderate-duty light amber machining oil that contains chlorine, fat, and phosphorous. MILPRO® 634 / 634HV is recommended for use in gun drilling and honing... | |
| MILPRO® 740ACF is a metalworking oil designed for use in horizontal broaching of high temperature alloy aircraft engine parts. MILPRO® 740ACF is also good for general-purpose machining and grinding of... | |
| MILPRO® 8000 is an active sulfur and fat-containing metalworking oil, blended from severely hydrotreated naphthenic base stocks. Not recommended for use on nonferrous metals such as copper, brass, etc. | |
| MILPRO® 810CF - for light duty honing, grinding, and turning - Good choice for CBN grinding | |
| MILPRO® 830CF - for light to moderate valve grinding, thread grinding, light-duty gun drilling, and moderated-duty stamping and broaching | |
| MILPRO® 835CF - for moderate-duty grinding, machining, stamping, and drawing | |
| MILPRO® 840CF - for moderate-duty deep hole drilling, gun drilling, tapping, stamping, and broaching of ferrous metals | |
| MILPRO® 850CF - for heavy-duty broaching, gear cutting, stamping, and tapping - Excellent general-purpose oil for screw machines | |
| MILPRO® 860CF - for heavy-duty broaching, gear shaving, stamping, and form tapping | |
| Use MILFORM® 5CF neat (100%) for severe blanking, stamping, punching, piercing, sawing, tapping and shearing of ferrous and non-ferrous materials. |