Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL LUBRICANTS
CIMCOOL
CIMSTAR® 60V -- SEMI-SYNTHETIC LUBRICANT
CIMCOOL
Semi-Synthetic Lubricant
CIMSTAR® 60V
Description
CIMSTAR 60V is a semi-synthetic metalworking fluid.
CIMCOOL
Done
Datasheet
Description
CIMSTAR 60V is a semi-synthetic metalworking fluid.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
CIMCOOL
Cincinnati, OH, USA
Semi-Synthetic Lubricant
CIMSTAR® 60V
Semi-Synthetic Lubricant
CIMSTAR® 60V
CIMSTAR 60V is a semi-synthetic metalworking fluid.
CIMSTAR 60V is a semi-synthetic metalworking fluid.
Supplier's Site
Datasheet
Technical Specifications
CIMCOOL
Product Category
Industrial Lubricants
Product Number
CIMSTAR® 60V
Product Name
Semi-Synthetic Lubricant
Type
Fluid / Oil
Unlock Full Specs
to access all available technical data
Similar Products
Ellsworth Adhesives
Ellsworth Lubriplate L0172-092 Low Temp Lubricant Off-White 10 oz Tube
L0172-092 10 OZ TUBE
Specs
Functions
Lubricant
Composition / Chemistry
Specialty, Proprietary or Other; Anhydrous calcium
Specific Gravity
0.9100 specific gravity
View Details
McWane Plant and Industrial
Pipe Joint Lubricant
Specs
Functions
Lubricant
Composition / Chemistry
Water Soluble / Emulsion
Features
Potable water pipelines, drain waste and vent, and sewer systems
View Details
MacDermid Alpha Electronics Solutions
Electrolube ® SGA Special Contact Grease
Specs
Type
Grease / Gel
Functions
Lubricant
Industry Applications
Electrical / Electronic
View Details
Certex UK
Socketing compound - Wirelock. Container volume 100 cm³
122501000010
Specs
Functions
Lubricant
View Details