MILPRO® 740ACF is a metalworking oil designed for use in horizontal broaching of high temperature alloy aircraft engine parts. MILPRO® 740ACF is also good for general-purpose machining and grinding of ferrous metals. It is not recommended for copper or its alloys.
| CIMCOOL | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | MILPRO® 740ACF |
| Product Name | Metal Working Oil |
| Type / Function | Lubricant; Metal Working; Grinding Fluid; Metal Cutting |
| Composition / Chemistry | Straight Oil (Non-soluble); Petroleum or Mineral Oil |
| Applications | Aerospace |
| Viscosity Index | 155 |