CIMCOOL Datasheets for Rust and Corrosion Inhibiting Fluids
Rust preventives and corrosion inhibitors are lubricants, greases, oils or fluid additives that form a protective film or barrier to prevent corrosion or rust formation.
Rust and Corrosion Inhibiting Fluids: Learn more
| Product Name | Notes |
|---|---|
| CIMCOOL® HFP Fluids with FACT provide superior foam control through the combination of product design, raw material selection and innovative antifoam technology. These fluids are the result of years of... | |
| CIMFREE® VG-901ZH metalworking fluid is recommended for a wide variety of heavy-duty machining and grinding operations including turning, drilling, tapping, and reaming. | |
| CIMFREE® VG-920M metalworking fluid is recommended for a wide variety ofmedium to heavy-duty machining and grinding operations including turning, drilling, tapping, and reaming. | |
| CIMFREE® VG-990M metalworking fluid is recommended for a wide variety of medium-duty machining and grinding operations including turning, drilling, tapping, and reaming. | |
| CIMFREE® VG-991M metalworking fluid is recommended for a wide variety ofmedium-duty machining and grinding operations including turning, drilling, tapping, reaming and aluminum wire drawing. | |
| CIMFREE® VG-MF5350 is a medium to heavy-duty "Green" metalforming oil designed specifically for tight radius applications. | |
| CIMFREE® VG3900H is recommended for general-purpose and high production machining and grinding of nonferrous metals. It can also be used in some applications on ferrous metals. | |
| CIMFREE® VG703ES is designed for use in misting applications or other Minimal Quantity Lubrication (MQL) applications. It is designed for all ferrous metals and some aluminum. | |
| CIMPERIAL 1060CF-R is a soluble oil recommended for moderate to heavy duty machining and grinding operations. | |
| CIMPERIAL 1073J is a premium soluble oil. | |
| CIMPERIAL 26CF-VL is a VALUE-LINE moderate duty soluble oil recommended for machining and grinding operations. | |
| CIMPERIAL® 1010 metalworking fluid is a water-dilutable, premium soluble oil, which forms a milky mix in water. | |
| CIMPERIAL® 1011 metalworking fluid is recommended for a wide variety of heavy-duty machining and grinding operations including turning, drilling, tapping, reaming, gear cutting, and broaching. | |
| CIMPERIAL® 1045 metalworking fluid is recommended for a wide variety of "heavy-duty" machining and grinding operations including turning, drilling, tapping, reaming and milling. | |
| CIMPERIAL® 1060CF metalworking fluid is recommended for a wide variety of heavy-duty machining and grinding operations including turning, drilling, tapping, reaming, gear cutting, and broaching. | |
| CIMPERIAL® 1060CFZ metalworking fluid is recommended for a wide variety of "heavy-duty" machining and grinding operations including turning, drilling, tapping, reaming, gear cutting, and broaching. | |
| CIMPERIAL® 1070 is a premium soluble oil designed for moderate to heavy-duty operations for ferrous and nonferrous machining and grinding applications. This product is recommended for a wide variety of... | |
| CIMPERIAL® 1073 metalworking fluid is a premium soluble oil designed for machining aluminum, but can also be used on other materials, including magnesium. | |
| CIMPERIAL® 1080CFZ metalworking fluid is recommended for a wide variety of "heavy-duty" machining and grinding operations including turning, drilling, tapping, reaming, gear cutting, and broaching. | |
| CIMPERIAL® 1880M metalworking fluid is a premium soluble oil designed for machining magnesium, but can also be used on other materials, including aluminum. | |
| CIMPERIAL® 20 metalworking fluid is a premium soluble oil, which forms a milky mix in water. CIMPERIAL® 20 is used for grinding and machining operations, central systems, or individual machines. | |
| CIMPERIAL® 20Z metalworking fluid is a premium soluble oil, which forms a milky mix in water. CIMPERIAL® 20Z is used for grinding and machining operations, central systems or individual machines. | |
| CIMPERIAL® HD90 metalworking fluid is a premium soluble oil, which forms a milky mix in water. CIMPERIAL® HD90 is used for grinding and machining operations, central systems, or individual machines. | |
| CIMPERIAL® 1070-HFP is a premium soluble oil recommended for a wide varietyof heavy-duty machining operations including turning, drilling, tapping, reaming,gear cutting and broaching. The CIMPERIAL® 1070-HFP was developed for use... | |
| CIMPERIAL® 1072-HFP is a premium soluble oil recommended for a wide varietyof heavy-duty machining operations including turning, drilling, tapping, reaming,gear cutting and broaching. The CIMPERIAL® 1072-HFP was developed for use... | |
| CIMPERIAL® 1072C is a chlorinated soluble oil recommended for machining andgrinding operations where poor water quality is a problem. | |
| CIMPERIAL® 16 metalworking fluid is a premium soluble oil designed for moderate to heavy-duty machining and grinding of ferrous and non-ferrous materials. | |
| CIMSTAR 10-073M is a semi-synthetic metalworking fluid. | |
| CIMSTAR 540LFB is a semi-synthetic metalworking fluid. | |
| CIMSTAR 60C is a semi-synthetic metalworking fluid. | |
| CIMSTAR 60V is a semi-synthetic metalworking fluid. | |
| CIMSTAR APF85 is a premium semi-synthetic metalworking fluid recommended for moderate to heavy duty grinding and machining operations. | |
| CIMSTAR® 3800 is designed for general machining of automotive aluminum parts. It is also recommended for general-purpose aluminum wheel machining on cast and wrought aluminum alloys. | |
| CIMSTAR® 3865 is designed for general-purpose machining and grinding of nonferrous and ferrous metals. CIMSTAR® 3865 is also recommended for general-purpose machining of cast and wrought aluminum metals. | |
| CIMSTAR® 3865Z is designed for general-purpose machining and grinding of nonferrous and ferrous metals. CIMSTAR® 3865Z is also recommended for general-purpose machining of cast and wrought aluminum metals. | |
| CIMSTAR® 3890 is designed for general machining of aluminum parts. It can also be used for other nonferrous and ferrous machining or grinding operations. | |
| CIMSTAR® 40 is designed to be used in machines and operations where long fluid life is needed, such as in large individual machine or central system reservoirs. It is recommended... | |
| CIMSTAR® 40F is designed to be used in machines and operations where long fluid life is needed, such as in large individual machine or central system reservoirs. It is recommended... | |
| CIMSTAR® 55 is recommended for general-purpose machining and grinding of ferrous and nonferrous metals. | |
| CIMSTAR® 60 may be used as a general-purpose fluid for machining and grinding aluminum, iron, and steel. | |
| CIMSTAR® 60 XL is recommended for general-purpose machining and grinding of ferrous and non-ferrous metals. | |
| CIMSTAR® 60 XLZ is recommended for general-purpose machining and grinding of ferrous and non-ferrous metals. | |
| CIMSTAR® 60LF is a general-purpose fluid recommended for machining and grinding aluminum, iron, and steel. | |
| CIMSTAR® 60XLZB is a semi-synthetic, metalworking fluid. | |
| CIMSTAR® 66EP is recommended for general purpose machining and grinding of ferrous metals, and some nonferrous metals. | |
| CIMSTAR® 700 is recommended for general-purpose machining and grinding of ferrous and nonferrous metals. It provides good foam control in systems with high agitation. | |
| CIMSTAR® GP is recommended for moderate-duty machining and grinding of ferrous metals, and some non-ferrous metals. | |
| CIMSTAR® QUAL STAR® is recommended for general-purpose machining and grinding of ferrous metals. Can also be used on some applications on nonferrous metals. | |
| CIMSTAR® QUAL STAR® LF is recommended for general-purpose machining and grinding of ferrous metals. | |
| CIMSTAR® QUAL STAR® LFZ is recommended for general-purpose machining and grinding of ferrous and non-ferrous metals. | |
| CIMSTAR® QUAL STAR® XL HZ is recommended for general-purpose machining and grinding of ferrous metals. It can also be used on some moderate to heavy-duty applications on non-ferrous metals. | |
| CIMSTAR® QUAL STAR® XL is recommended for general-purpose machining and grinding of ferrous metals. It can also be used on some light to moderate-duty applications on nonferrous metals. | |
| CIMSTAR® QUAL STAR® XLZ is recommended for general-purpose machining and grinding of ferrous metals. It can also be used on some moderate to heavy-duty applications on non-ferrous metals. | |
| CIMSTAR® S4 metalworking fluid is a clear, water-soluble, semisynthetic product designed for machining and grinding. | |
| CIMSTAR® 3733 is recommended for general-purpose machining and grinding of non-ferrous metals where chlorinated EP additives are not permitted. It iswell suited for one product applications, where multiple metal types,... | |
| CIMSTAR® 3890 is designed for general machining and grinding of ferrous and non-ferrous parts. It is also an excellent product for general machining of aluminum parts. | |
| CIMSTAR® 40 LF is designed to be used in machines and operations where longfluid life is needed, such as in large individual machine or central system reservoirs. | |
| CIMSTAR® 540 is a clear, water soluble, semisynthetic product having goodrust control and excellent rancidity control. | |
| CIMSTAR® 55C is a semi-synthetic metalworking fluid. | |
| CIMSTAR® 70EP is recommended for general purpose machining and grindingof ferrous metals. May also be used on non-ferrous metals for some applications. | |
| CIMSTAR® QUAL STAR® C is a semi-synthetic metalworking fluid. | |
| CIMSTAR-10-570-HFP was developed for use on ferrous and most non-ferrous materials. It can be used on mild steels, stainless steels, hardened steels, exotic materials and most aluminum alloys. It should... | |
| CIMTECH 18® synthetic metalworking fluid is recommended for machining and grinding of ferrous metals. | |
| CIMTECH 612NF is a “hybrid synthetic” utilizing patented and commercial lubricants in combination for superior grinding and excellent machining performance. | |
| CIMTECH 95R is a light duty synthetic metalworking fluid. CIMTECH 95R has increased fungal protection over CIMTECH 95. | |
| CIMTECH® 100 is an extremely low foaming, clear, synthetic metalworking fluid. It should be used for applications where foam control is critical, such as double disc, surface grinding, roll grinding,... | |
| CIMTECH® 190 is recommended for light to moderate-duty machining and grinding of ferrous metals. CIMTECH® 190 is especially well suited for central system and transfer line applications. It can also... | |
| CIMTECH® 200 metalworking fluid is an extremely low foaming, clear, biostable synthetic. | |
| CIMTECH® 250 with MSL® is recommended for moderate to heavy-duty machining and grinding of ferrous metals. CIMTECH® 250 with MSL® is especially well suited for central system and transfer line... | |
| CIMTECH® 280 metalworking fluid is a clear, water-based synthetic product. It is recommended for light to moderate-duty grinding and machining of steel and cast iron. It is an excellent choice... | |
| CIMTECH® 285 metalworking fluid is an extremely low foaming, clear, biostable synthetic for central systems and individual machines. | |
| CIMTECH® 285Z metalworking fluid is an extremely low foaming, clear, biostable synthetic for central systems and individual machines. | |
| CIMTECH® 290 metalworking fluid is an extremely low foaming, clear, biostable synthetic for central systems and individual machines. | |
| CIMTECH® 46C is designed specifically for carbide grinding applications, and will maintain very low dissolved cobalt levels if maintained properly. | |
| CIMTECH® 495 is recommended for machining and grinding operations on ferrous materials, and some aluminum alloys where a heavy-duty synthetic fluid is desired. It is an excellent choice for central... | |
| CIMTECH® 500 is recommended for machining and grinding operations of ferrous materials, where a heavy-duty synthetic fluid is desired. It is an excellent choice for central system applications. | |
| CIMTECH® 95 metalworking fluid is an extremely low foaming, clear, biostable synthetic. | |
| CIMTECH® 10-410MT metalworking fluid is recommended for machining and grinding operations of ferrous metals. | |
| CIMTECH® GL 2020C is a synthetic metalworking fluid recommended for glass grinding, polishing and mirror applications. | |
| MILFORM 115 is a semi-synthetic formulated for use as a stator and rotor lamination stamping fluid. | |
| MILFORM 8050TM is a synthetic severe-duty metal forming fluid. | |
| MILFORM® 1200 is a non-VOC water based, synthetic vanishing oil designed to replace VOC containing vanishing oils, in moderate duty drawing, bending, piercing, blanking, and rolling applications of ferrous and... | |
| MILFORM® 1920M is a heavy-duty synthetic, general purpose forming, tube-forming, stamping, and rolling fluid recommended for ferrous and many nonferrous applications. Also can be used for machining and grinding ferrous... | |
| MILFORM® 610 is a soluble oil designed for use on all metals for light to medium-duty stamping and drawing applications. | |
| MILFORM® 6200 is a synthetic stamping and drawing fluid for light to moderate duty blanking, piercing, bending, and drawing of ferrous and some nonferrous metals. It is especially recommended for... | |
| MILFORM® 6265 is a synthetic fluid for moderate-duty stamping and drawing ferrous and most nonferrous metals. | |
| MILFORM® 6275 is an EP containing synthetic fluid for heavy-duty stamping and drawing of ferrous and some aluminum metals. | |
| MILFORM® 6276 is a moderate to heavy duty synthetic stamping and drawing fluid recommended for ferrous and most non-ferrous applications. MILFORM® 6276 utilizes new lubricant additives to replace traditional extreme... | |
| MILFORM® 640 is a soluble oil designed for moderate to heavy-duty stamping and drawing applications on most metals. | |
| MILFORM® 645 is a soluble oil designed for moderate to heavy-duty stamping and drawing for steels, galvanized steel, and stainless steel. | |
| MILFORM® 64SST is a metal forming fluid designed for difficult stamping and drawing operations. It was specifically designed for stainless steel operations but also is an effective lubricant for cold... | |
| MILFORM® 65 is a heavy-duty soluble oil used for stamping and drawing of ferrous and aluminum materials. | |
| MILFORM® 6500 is a synthetic fluid for ferrous and aluminum applications. It is especially suited for the drawing of aluminum.rn | |
| MILFORM® 66 is a straight oil designed for use on severe stamping and drawing operations of stainless steel, steel and some non-ferrous metals. | |
| MILFORM® 8050 is a synthetic fluid for severe-duty stamping, piercing, punching, and drawing of ferrous and some nonferrous metals. | |
| MILFORM® 8060 is a synthetic fluid for severe-duty stamping, piercing, punching, and drawing of ferrous and some non-ferrous metals. | |
| MILFORM® 950 is a light-duty synthetic fluid for tube rolling and forming of ferrous metals. | |
| MILFORM® 6277 is a sulfurized synthetic fluid for moderate to heavy-duty stamping and drawing of ferrous metals and aluminum alloys. | |
| MILFORM® 675 is a heavy-duty, soluble oil, metalworking fluid designed for use on aluminum. | |
| MILFORM® 8052 is a synthetic fluid for severe-duty stamping, piercing, punching, and drawing of ferrous and some non-ferrous metals. | |
| MILPRO 10-634HVS is general purpose oil recommended for machining and grinding operations. | |
| Use MILFORM® 5CF neat (100%) for severe blanking, stamping, punching, piercing, sawing, tapping and shearing of ferrous and non-ferrous materials. |