The Kahn Companies Datasheets for Moisture Meters

Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more

Product Name Notes
Humidity Calibrator Stand-alone calibrator for relative humidity (RH) sensors providing humidity and temperature profiling with a built-in, NIST traceable optical reference hygrometer. • Perform RH sensor calibration in-house • Simple...
A compact, easy to use portable hygrometer including integral sampling system for quick measurement of compressed air or process gas moisture content.
A low cost, 2-wire, rugged dewpoint transmitter for continuous measurement of the moisture content of compressed air or process gas.
A panel-mounted hygrometer designed for continuous on-line moisture measurement from -148° to +68°F (-100° to +20°C) dewpoint. Applications include dewpoint monitoring of non-flammable process gases such as air, nitrogen, sulfur...
An optical (chilled mirror) hygrometer for determining dewpoint using a fundamental measurement technology • Fundamental, Accurate, Drift-Free Measurement • -76°F to +104°F Dewpoint Range • Dewpoint Accuracy of ±0.18°F •
CSA, ATEX, IECEx, certified for Class I, Division 1, Groups A, B, C, & D Dewpoints from -166°F to +68°F (-110°C to +20°C) 4-20 mA linear, configurable output signal Rugged...
FM and CSA certified, low cost, 2-wire, intrinsically safe dewpoint transmitter for continuous measurement of the moisture content in hazardous area applications.
FM and CSA certified, low cost, 2-wire, intrinsically safe dewpoint transmitter with rugged housing for continuous measurement of the moisture content in hazardous area applications.
HygroPort I.S. (Intrinsically Safe) Portable Hygrometer FM/CSA certified for Class I, Division 1, Groups A, B, C, D hazardous environments Dewpoint measurements from -148°F to +68°F; ±1.8°F typical dewpoint accuracy...
HygroPort Portable Hygrometer Dewpoints from -148°F to +68°F Rugged thermoplastic case; NEMA 4 rated Digital display, user selectable ranges and units Fast-responding internal sensor Second process input channel (4-20 mA)...
The Easidew PRO I.S. Hygrometer consists of the digital display with integral signal conditioning board, Easidew PRO I.S. Transmitter/Sensor, Galvanic Isolation Interface and 25-foot interconnecting cable. The sensor can be...
The Kahn Cermet II Hygrometer consists of a digital display with integral signal conditioning board, ceramic dewpoint sensor and an interconnecting cable. The sensor can be installed directly in the...
The Optidew Dewpoint Hygrometer uses fundamental optical dewpoint measurement to provide drift-free long-term performance. It offers a wide measurement range of -76 to +194°F dewpoint (or 0.5 to 100% relative...
The Pura is designed to measure dewpoints in high and ultra-high purity gases. Equipped with 1/4 inch VCR fittings, the Pura maintains the integrity of your process while providing the...
The Series 4000 Hygrometer family features the most accurate and versatile optical hygrometers available in the marketplace today.
Rugged design for wet environments and high humidity -76°F to +140°F (-60°C to +60°C) dewpoint range 0 to 24,000 PPMv moisture content Linear 4-20 mA signal, MODBUS RTU digital output...