The Kahn Companies Datasheets for Dynamometers
Dynamometers are used in motor and engine testing. These devices apply braking or drag resistance to rotation, and measure torque at various speeds and power input levels.
Dynamometers: Learn more
| Product Name | Notes |
|---|---|
| Built in water discharge valves, self aligning journal and thrust bearings | |
| Developed for performance testing of automotive diesel and gasoline engines, the Kahn Series 301 hydraulic dynamometer product line includes four models with capacities up to 1350 hp (1000 kW) and... | |
| For high-speed turboshaft engines and experimental turbines, we offer the Kahn Series 404 dynamometers. Equipped with smooth disc power elements that absorb power by viscous shear rather than through highly... | |
| For testing gas and steam turbines, spring loaded high speed ball bearings | |
| General purpose dynamometers, lightweight, portable, quick overhaul | |
| High speed dynamometers, lightweight, portable, dry weight 23 lbs. | |
| Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine... | |
| Superior resistance to cavitation, rapid transient response, easy overhaul |