The Kahn Companies Datasheets for Humidity Transmitters

Humidity transmitters provide electrical outputs that are proportional to humidity inputs. They measure variables such as relative humidity, absolute humidity, specific humidity, moisture content, dew point, temperature, and pressure.
Humidity Transmitters: Learn more

Product Name Notes
A low cost, 2-wire, rugged dewpoint transmitter for continuous measurement of the moisture content of compressed air or process gas.
A panel-mounted hygrometer designed for continuous on-line moisture measurement from -148° to +68°F (-100° to +20°C) dewpoint. Applications include dewpoint monitoring of non-flammable process gases such as air, nitrogen, sulfur...
CSA, ATEX, IECEx, certified for Class I, Division 1, Groups A, B, C, & D Dewpoints from -166°F to +68°F (-110°C to +20°C) 4-20 mA linear, configurable output signal Rugged...
FM and CSA certified, low cost, 2-wire, intrinsically safe dewpoint transmitter for continuous measurement of the moisture content in hazardous area applications.
The Optidew Dewpoint Hygrometer uses fundamental optical dewpoint measurement to provide drift-free long-term performance. It offers a wide measurement range of -76 to +194°F dewpoint (or 0.5 to 100% relative...
The Pura is designed to measure dewpoints in high and ultra-high purity gases. Equipped with 1/4 inch VCR fittings, the Pura maintains the integrity of your process while providing the...
Rugged design for wet environments and high humidity -76°F to +140°F (-60°C to +60°C) dewpoint range 0 to 24,000 PPMv moisture content Linear 4-20 mA signal, MODBUS RTU digital output...