The Kahn Companies Datasheets for Hygrometers and Humidity Measurement Instruments
Hygrometers and humidity measurement instruments test for absolute humidity, relative humidity, or dew point in air.
Hygrometers and Humidity Measurement Instruments: Learn more
| Product Name | Notes |
|---|---|
| A compact, easy to use portable hygrometer including integral sampling system for quick measurement of compressed air or process gas moisture content. | |
| An optical (chilled mirror) hygrometer for determining dewpoint using a fundamental measurement technology • Fundamental, Accurate, Drift-Free Measurement • -76°F to +104°F Dewpoint Range • Dewpoint Accuracy of ±0.18°F • | |
| HygroPort I.S. (Intrinsically Safe) Portable Hygrometer FM/CSA certified for Class I, Division 1, Groups A, B, C, D hazardous environments Dewpoint measurements from -148°F to +68°F; ±1.8°F typical dewpoint accuracy... | |
| HygroPort Portable Hygrometer Dewpoints from -148°F to +68°F Rugged thermoplastic case; NEMA 4 rated Digital display, user selectable ranges and units Fast-responding internal sensor Second process input channel (4-20 mA)... | |
| The Kahn Cermet II Hygrometer consists of a digital display with integral signal conditioning board, ceramic dewpoint sensor and an interconnecting cable. The sensor can be installed directly in the... | |
| The Optidew Dewpoint Hygrometer uses fundamental optical dewpoint measurement to provide drift-free long-term performance. It offers a wide measurement range of -76 to +194°F dewpoint (or 0.5 to 100% relative... | |
| The Series 4000 Hygrometer family features the most accurate and versatile optical hygrometers available in the marketplace today. |