5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable 7-TO-263 -40 to 125
IC REG BUCK ADJ 5A TO263-7
Switching Voltage Regulators 5A SD Vtg Reg
IC REG BUCK ADJ 5A TO263-7
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 5A TO-263-7 Thin
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 5A TO-263-7 Thin
IC REG BUCK ADJ 5A TO263-7
Manufacturer: Texas Instruments
Win Source Part Number: 018710-LM22678TJ-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Family Name: LM2267
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-263-7 Thin
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.285V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LM22678TJ-ADJ; LM22678TJE-ADJ/NOPB;
Introduction Date: October 17, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 5A TO-263-7 Thin
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 5A TO-263-7 Thin
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 5A TO-263-7 Thin
LM22678 SIMPLE SWITCHER 4.5V to 42V, 5A Step-Down Voltage Regulator with Precision Enable
Texas Instruments | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | Rochester Electronics | |
---|---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | LM22678TJ-ADJ/NOPB | LM22678TJ-ADJ/NOPB | LM22678TJ-ADJ/NOPB | LM22678TJ-ADJ/NOPB | LM22678TJ-ADJ/NOPB | LM22678TJ-ADJ/NOPB | 018710-LM22678TJ-ADJ/NOPB | LM22678TJ-ADJ/NOPBCT-ND | LM22678TJ-ADJ/NOPB |
Product Name | LM22678 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable | Integrated Circuits | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22678TJ-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | |
Configuration / Function | Buck | Buck; Buck | Buck; Buck | Buck | |||||
Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
Package Type | Other; TO-263 | TO-263; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | TO-263; Other; TO-263-7 Thin | TO-263 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 | ||
Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
Output Voltage | 1.28 to 37 volts | 1.28 volts | 1.28 to 37 volts | 1.28 volts | 1.28 volts | 1.28 to 37 volts |