The TPS51362 is a 22-V input, 10-A synchronous buck converter with integrated FETs and ultra-low quiescent mode (ULQ™) for extended battery life in standby. It operates with a switching frequency of 800 kHz, supports output voltages from 0.6 V to 2 V, and is packaged in a 28-pin VQFN-CLIP (RVE) measuring 3.5 mm × 4.5 mm with a 0.4-mm pitch and 1-mm height. The device is specified for operation from -10°C to 85°C and includes integrated protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown. Output discharge, power good, and programmable soft-start are also integrated.
22-V Input, 10-A Integrated FET Converter with Ultra-Low Quiescent (ULQT) 28-VQFN-CLIP -10 to 85
Switching Regulator IC Output
IC REG
IC REG
Switching Voltage Regulators 22V Input 10A Intg FET Cnvtr
Switching Regulator IC Output
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FX026 | FX026-ND | FX026 | FX026 | FX026 | FX026 |
| Product Name | TPS51362 22-V Input, 10-A Integrated FET Converter with Ultra-Low Quiescent (ULQT) | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | |||||
| Package Type | Other; VQFN-CLIP | |||||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 2 volts |