Automotive Grade 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator 14-HTSSOP -40 to 150
IC REG BUCK ADJ 1A 14HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1197228-LM25010Q0MH/
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: LM25010
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Switching Frequency: 100kHz ~ 1MHz
Voltage - Input (Minimum): 6V
Voltage - Input (Maximum): 42V
IC REG BUCK ADJ 1A 14HTSSOP
Switching Voltage Regulators 42V 1.0A SD Switch Reg
Switching Regulator IC Output
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 1A 14HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM25010Q0MH/NOPB | LM25010Q0MH/NOPB-ND | 1197228-LM25010Q0MH/NOPB | LM25010Q0MH/NOPB | LM25010Q0MH/NOPB | LM25010Q0MH/NOPB | LM25010Q0MH/NOPB | 815-LM25010Q0MH/NOPB |
| Product Name | LM25010-Q1 Automotive Grade 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25010Q0MH/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1A 14HTSSOP |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP Exposed Pad | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width) | ||
| Special Features | Enable | |||||||
| Output Voltage | 2.5 to 37 volts | 2.5 to 37 volts | 37 volts | 2.5 volts | 2.5 to 37 volts | 37 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |