The LM22678TJ-5.0/NOPB is a 42-V, 5-A step-down voltage regulator with a fixed 5-V output, designed for high-efficiency power conversion in industrial and automotive applications. It is packaged in a TO-263 (7-pin) format measuring 10.16 mm x 9.85 mm, featuring an exposed thermal pad connected to ground. The device operates over a junction temperature range of -40°C to 125°C, incorporates a 100-mΩ N-channel MOSFET, and switches at 500 kHz with internal compensation and integrated soft start. Built-in thermal shutdown and current limiting provide protection, while the precision enable pin supports system power sequencing. The part is AEC-Q100 Grade 1 qualified when configured as the LM22678-Q1 variant.
5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable 7-TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-7 Thin
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-7 Thin
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-7 Thin
IC REG BUCK 5V 5A TO263-7
IC REG BUCK 5V 5A TO263-7
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-7 Thin
Switching Voltage Regulators SIMPLE SWITCHER- 4.5V to 42V, 5A Step-Down Voltage Regulator with Precision Enable 7-TO-263 -40 to 125
IC REG BUCK 5V 5A TO263-7
| Texas Instruments | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22678TJ-5.0/NOPB | 296-49671-2-ND | LM22678TJ-5.0/NOPB | LM22678TJ-5.0/NOPB | LM22678TJ-5.0/NOPB | LM22678TJ-5.0/NOPB | LM22678TJ-5.0/NOPB |
| Product Name | LM22678 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-263 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263 | ||
| Special Features | Enable | ||||||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts |