2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Adjustable Frequency 20-HTSSOP -40 to 125
IC REG BUCK ADJ 12A 20HTSSOP
IC REG BUCK ADJ 12A 20HTSSOP
LM21212-2 2.95-5.5V, 12A, Voltage Mode Synchronous Buck Regulator with Adjustable Frequency
Manufacturer: Texas Instruments
Win Source Part Number: 1052778-LM21212MHE-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 1.55MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 12A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.95V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 20-PowerTSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators 2.95-5.5V, 12A, Voltage Mode Synchronous Buck Regulator with Adjustable Frequency 20-HTSSOP -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | LM21212MHE-2/NOPB | LM21212MHE-2/NOPB | LM21212MHE-2/NOPB | LM21212MHE-2/NOPB | 1052778-LM21212MHE-2/NOPB | LM21212MHE-2/NOPB | LM21212MHE-2/NOPB | 296-LM21212MHE-2/NOPBDKR-ND |
Product Name | LM21212-2 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Adjustable Frequency | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21212MHE-2/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | |
Configuration / Function | Buck | Buck | Buck | |||||
Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
Package Type | Other; HTSSOP | SSOP | SSOP; Other; HTSSOP20 | SSOP; Other; 20-HTSSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | ||
Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts |