The LM25005 is a 42V, 2.5A step-down switching regulator with an integrated 160mΩ N-channel MOSFET, designed for high-efficiency point-of-load applications. It operates from an input voltage range of 7V to 42V and features adjustable output voltage down to 1.225V with a feedback reference accuracy of 1.5%. The device uses current mode control with an emulated inductor current ramp and allows oscillator frequency programming from 50kHz to 500kHz via a single resistor. It includes programmable soft-start, shutdown control, thermal shutdown, and oscillator synchronization. The regulator is housed in a 20-lead HTSSOP package with an exposed thermal pad, measuring 6.5mm by 4.4mm, and supports an operating temperature range of -40°C to 125°C.
7-42V Wide Vin, 2.5A, Current Mode Non-Synchronous Buck Regulator 20-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 2.5A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Switching Voltage Regulators 7-42V Wide Vin, 2.5A, Current Mode Non-Synchronous Buck Regulator 20-HTSSOP -40 to 125
SWITCHING REG, CURRENT-MODE, 4.2
IC REG BUCK ADJ 2.5A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 2.5A 20-PowerTSSOP (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 2.5A 20-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25005MH | LM25005MH-ND | LM25005MH | LM25005MH | LM25005MH | LM25005MH | LM25005MH |
| Product Name | LM25005 7-42V Wide Vin, 2.5A, Current Mode Non-Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | |||||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Enable,Frequency Synchronization | ||||||
| Output Voltage | 1.23 to 37 volts | 1.23 to 37 volts | 1.23 volts | 1.23 to 37 volts | 1.23 to 37 volts | ||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |