The LM1771UMM/NOPB is a low-voltage synchronous buck controller with precision enable and no external compensation, housed in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm. It operates with an input voltage range of 2.8 V to 5.5 V, provides a 0.8 V reference voltage, and maintains a constant switching frequency independent of input voltage. The device features a quiescent current of 400 µA, internal soft-start, and short-circuit protection. It supports adjustable output voltages down to 0.8 V and is rated for operation from -40 °C to 125 °C.
Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 071027-LM1771UMM/NOP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Down
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
IC REG CTRLR BUCK 8VSSOP
Switching Controllers Low-Vtg Sync Buck Cntlr
IC REG CTRLR BUCK 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM1771UMM/NOPB | 071027-LM1771UMM/NOPB | LM1771UMM/NOPBTR-ND | LM1771UMM/NOPB | LM1771UMM/NOPB | LM1771UMM/NOPB | LM1771UMM/NOPB |
| Product Name | LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1771UMM/NOPB | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; VSSOP,WSON | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification; Enable | Synchronous Rectification | Enable | |||
| Output Voltage | 0.8000 to 4.5 volts | ||||||
| IOUT | 6 amps |