150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable 6-SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 798140-TPS70630DRVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS706
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.55μA ~ 350μA
PSRR: 80dB ~ 52dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-SON (2x2)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 1.54V @ 150mA
Alternative Parts (Cross-Reference): ADP151ACPZ-3.0-R7; ADP122ACPZ-3.0-R7; MAX8867EUK30-T; MAQ5300-3.0YML;
Introduction Date: October 28, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators 150mA, 6.5V, 1uA Voltage Regulator
IC REG LINEAR 3V 150MA 6WSON
IC REG LINEAR 3V 150MA 6WSON
Voltage Regulator 3.0V 0.15A Iq=1uA SON6 - Power Management ICs - Linear Voltage Regulators
Voltage Regulator 3.0V 0.15A Iq=1uA SON6 - Power Management ICs - Linear Voltage Regulators
Delivery on production packaging - Reel. This product is non-returnable.
Voltage Regulator 3.0V 0.15A Iq=1uA SON6 - Power Management ICs - Linear Voltage Regulators
Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | TPS70630DRVT | 296-41974-6-ND | 798140-TPS70630DRVT | TPS70630DRVT | TPS70630DRVT | TPS70630DRVT | 9083931 |
Product Name | TPS706 150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS70630DRVT | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
Package Type | Other; SOT-23,SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; SON | |||
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
Output Voltage | 1.2 to 5 volts | 3 volts | 3 volts | 3 volts | 3 volts | ||
IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |