4.5-36V, 3A Current Mode Synchronous Buck Regulator with Frequency Synchronization 20-HTSSOP -40 to 125
Switching Regulator, Current-mode, 6A, 240kHz Switching Freq-Max, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1317522-LM20333MH/NO
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 73
Mounting: Surface Mount
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz
Voltage - Output (Max): 32V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 20-PowerTSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM20333MHNOPB,LM2033
Base Product Number: LM20333
RoHS Status: ROHS3 Compliant
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 3A 20HTSSOP
Switching Voltage Regulators 36V,3A SYNC BUCK REG
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM20333MH/NOPB | LM20333MH/NOPB | 1317522-LM20333MH/NOPB | LM20333MH/NOPB-ND | LM20333MH/NOPB | LM20333MH/NOPB | LM20333MH/NOPB |
| Product Name | LM20333 4.5-36V, 3A Current Mode Synchronous Buck Regulator with Frequency Synchronization | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; HTSSOP | SSOP; Other; HTSSOP20 | SSOP; Other; 20-PowerTSSOP (0.173", 4.40mm Width) | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 32 volts | 0.8000 to 32 volts | 0.8000 to 32 volts | 0.8000 volts |