Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation 6-WSON -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-WSON (3x3)
IC REG CTRLR BUCK 6WSON
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM1771TSDX/NOPB | LM1771TSDX/NOPB | LM1771TSDX/NOPB |
| Product Name | LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; VSSOP,WSON | Other; 6-WDFN Exposed Pad | |
| Special Features | Enable | Enable | |
| Output Voltage | 0.8000 to 4.5 volts | ||
| IOUT | 6 amps |