PWM Controller with Wide Input Voltage Range 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 5962-9958302Q2A |
| Product Name | TL5001AM PWM Controller with Wide Input Voltage Range |
| Configuration / Function | Buck; Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; CDIP,LCCC |
| Output Voltage | 1 to 50 volts |
| IOUT | 3 amps |