Lake Shore Cryotronics, Inc. Datasheets for Magnetic Field Sensors
Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications.
Magnetic Field Sensors: Learn more
| Product Name | Notes |
|---|---|
| OptiMag superconducting magnet systems — OM Series Standard OptiMag systems (OM series) feature magnetic fields of 6 to 9 T, sample tube diameters of 1.25 in to 1.75 in, a... | |
| SuperOptiMag superconducting magnet systems — SOM, SOM2 Series The classic SuperOptiMag (SOM) systems provide optical access through the Dewar vacuum into the high field region of a split superconducting magnet. | |
| SuperVariMag superconducting magnet systems — SVM Series The standard SuperVariMag systems offer magnetic fields of 6 to 9 T (niobium-titanium coils) and 10 to 14 T (niobium-tin coils), sample tubes... | |
| CS Series modular characterization systems Research platforms that quickly adapt to a wide range of material characterization applications, now and into the future. MCS-EMP electromagnet platform features Key features Variable... | |
| Features of the 8400 Series Ideal for variable temperature measurement and mobilities from 1 to 106 cm2/V s Optional AC field extends mobility measurement range down to 10-3 cm2/V s Maximum DC... | |
| FP Series Hall probe features Wide field range—suited for everything from earth-field to the world’s strongest electromagnets 2Dex™ sensors with tiny active area of just 0.1 mm2 for more... | |
| InAs and GaAs Hall Sensor Features Multiple packages available Options for high stability or sensitivity Compatible with Lake Shore 400 Series gaussmeters Hall effect sensors provide a convenient method for... | |
| By default, each probe has a 2 m long cable (except Model 410 and cryogenic probes). Also available: 3 m, 6 m, 10 m, 20 m, and 30 m lengths. | |
| We are pleased to offer cryogen-free superconducting magnet systems for both optical and non-optical applications. These systems are offered in both room temperature bore configurations and variable temperature integrated configurations... |