Lake Shore Cryotronics, Inc. Datasheets for Cryostats and Dewars
Cryostats and dewars are used to keep sensors and store samples at very cold temperatures.
Cryostats and Dewars: Learn more
| Product Name | Notes |
|---|---|
| Room temperature bore systems Room temperature bore cryostats are supplied with superconducting magnets for a variety of experiments to be conducted at room temperature. Standard configuration Separate variable temperature cryostats... | |
| CCR cryogenic cold trap cryostat features <5 K to 500 K Cryogen-free Lake Shore offers cryogenic cold traps (CCTs) that use mechanical coolers. These traps are primarily used in the... | |
| CCR exchange gas cryostat features <2 K to 800 K Cryogen-free Sample in exchange gas These Lake Shore closed-cycle refrigerator cryostats cool the sample in exchange gas. With a wide... | |
| CCR low-temperature cryostat features <1.5 K to 800 K Cryogen-free Sample in exchange gas These Lake Shore closed-cycle refrigerator cryostats cool the sample in exchange gas. Helium circulates through an... | |
| CCR Mössbauer cryostat features <4.5 K to 300 K Cryogen-free Sample in exchange gas Optimized for Mössbauer spectroscopy, the Lake Shore CCS-800 provides uniform cooling of powders and irregularly shaped... | |
| CCR UHV cryostat features <4 K to 325 K Cryogen-free Sample in vacuum Lake Shore closed-cycle refrigerator ultra-high vacuum cryostats cool the sample in vacuum and are top-loading. With a... | |
| CCR vacuum cryostat features <4 K to 800 K Cryogen-free Sample in vacuum These Lake Shore closed-cycle refrigerator cryostats cool the sample in vacuum and are bottom-loading. With a wide... | |
| SuperTran-VP cryostat features <2 K to 500 K Can use either LHe or LN2 Sample-in-flowing-va por Lake Shore SuperTran-VP cryostats cool samples by immersion in a temperature-controll ed flowing gas. | |
| SuperVariTemp cryostat features <2 K to 300 K Can use either LHe or LN2 Sample-in-flowing-va por, pour-fill reservoir The Lake Shore SVT Series SuperVariTemp cryostats are helium-cooled with the sample... | |
| VNF-100 Series features 65 K to 500 K Fast sample change Sample in flowing vapor Lake Shore VNF-100 Series cryostats are liquid nitrogen-cooled with the sample located in flowing vapor. | |
| VPF-100 Series features 65 K to 800 K Fast cooldown—15 min to 77 K Sample-in-vacuum Lake Shore VPF-100 Series cryostats are liquid nitrogen-cooled with the sample located in vacuum. They... | |
| With an extensive range of field-proven applications and a worldwide installation base, Lake Shore SuperTran represents the state-of-the-art in continuous flow cryostat design. Using liquid helium (LHe) or liquid nitrogen... |