Thomas & Betts Limited Rigid/EMT Conduit Strap CI1308

Description
1-HOLE, SNAP-ON TYPE GALVANIZED STEEL MATERIAL EMT CONDUIT USED ON CSA APPROVAL 200 STANDARD PACKAGE 1 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.16 INCH CI MODEL
Datasheet
Description
1-HOLE, SNAP-ON TYPE GALVANIZED STEEL MATERIAL EMT CONDUIT USED ON CSA APPROVAL 200 STANDARD PACKAGE 1 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.16 INCH CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CI1308 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Strap
CI1308
Rigid/EMT Conduit Strap CI1308
1-HOLE, SNAP-ON TYPE GALVANIZED STEEL MATERIAL EMT CONDUIT USED ON CSA APPROVAL 200 STANDARD PACKAGE 1 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.16 INCH CI MODEL
  • 1-HOLE, SNAP-ON TYPE
  • GALVANIZED STEEL MATERIAL
  • EMT CONDUIT USED ON
  • CSA APPROVAL
  • 200 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
  • EMT MAXIMUM DIAMETER 1.16 INCH
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Pipe Hangers and Conduit Hangers
Product Number CI1308
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 141F0350EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 525 lbs (238 kg)
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details