O-Z/Gedney Conduit Hanger H9WBS

Description
CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 1-3/4 INCH D X 6-7/16 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 4 INCH TRADE SIZE 1/2 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT/IMC CONDUIT TYPE H-WBS MODEL
Datasheet
Description
CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 1-3/4 INCH D X 6-7/16 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 4 INCH TRADE SIZE 1/2 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT/IMC CONDUIT TYPE H-WBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H9WBS - O-Z/Gedney
St. Louis, MO, USA
Conduit Hanger
H9WBS
Conduit Hanger H9WBS
CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 1-3/4 INCH D X 6-7/16 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 4 INCH TRADE SIZE 1/2 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT/IMC CONDUIT TYPE H-WBS MODEL
  • CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 1-3/4 INCH D X 6-7/16 INCH H SIZE
  • ZINC PLATED FINISH
  • CARRIAGE BOLT WITH NUT INSTALLATION
  • 4 INCH TRADE SIZE
  • 1/2 INCH (BOLT) MOUNTING HOLE SIZE
  • 4 INCH RIGID/EMT/IMC CONDUIT TYPE
  • H-WBS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pipe Hangers and Conduit Hangers
Product Number H9WBS
Product Name Conduit Hanger
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Channel Conduit/Cable Clamp - PS 027N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details
Pipe Hanger - 4180200EG - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 400 lbs (181 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details