ArduSimple Datasheets for RF and Wireless Chips
RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
RF and Wireless Chips: Learn more
| Product Name | Notes |
|---|---|
| A extra long range 450MHz Radio Module with a configuration optimized for sending RTK corrections over the air. With this radio module you will be able to send RTK corrections... | |
| High gain Dustproof IP52 antenna for 450MHz radios. | |
| High gain Dustproof IP52 antenna for LR and XLR radios. Compatible with all variants. Includes: – 1 x high gain LR/XLR Antenna with SMA connector AS-ANT-DIP-WW-00SMA- 00 ASB-ANT-DIP-WW-00SMA -00 | |
| QZSSQZSS is the japanese satellite navigation system, and is only deployed over Japan is a constellation of satellites available over and around Japan. Via L6 band (L-band), these satellites provide... | |
| The ArduSimple WiFi NTRIP Master enables your RTK receiver to connect autonomouly to internet, by using any WiFi network, and without the need of a PC. No programming is required... | |
| The eXtra Long Range version of our Radio Module. Based on Digi XBee PRO SX series, but on through hole format and with SMA connector. With a configuration optimized for... | |
| The Long Range version of our Radio Module. Based on Digi XBee SX series, but on through hole format and with SMA connector. With a configuration optimized for sending RTK... | |
| The Medium Range version of our Radio Module, including an embedded antenna. This is the recommended radio for your line of sight projects. You will be able to send RTK... | |
| With Ardusimple Bluetooth module, you will be able to provide low cost RTK technology to your smartphone or computer without cables. Good to know: – Compatible with all ArduSimple boards... | |
| With Ardusimple BT+BLE Bridge module, you will be able to connect an RTK system with your iOS or Android device via classic Bluetooth (BT) or Bluetooth low energy (BLE) and... | |
| With ArduSimple Ethernet NTRIP Master, you will be able to add Ethernet LAN functionality to any device with XBee socket or serial port: RTK receiver, sensor, Arduino, or any other... |