ArduSimple Datasheets for Electronic Development Boards

Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more

Product Name Notes
DISCLAIMER: This product is for advanced users only. Sensor fusion use and configuration might not be plug and play and requires integration work. Check the documentation and ask questions if...
All images are originals from Adafruit. ArduSimple manufactures the Adafruit 9-DOF Orientation IMU Fusion Breakout – BNO085 following the Open Source Hardware (OSHW) guidelines. ArduSimple has not any relation with...
ArduSimple GNSS Compass Starter Kit is a standalone set including a dual antenna GPS/RTK receiver and two lightweight GPS/RTK antennas. Out of the box, the kit is able to calculate...
ArduSimple simpleRTK 4 Dual – RTK Heading Starter Kit is a ready to use evaluation kit including a dual antenna GPS/RTK receiver and two high performance GPS/RTK antennas. With antennas...
Bring low cost high precision RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc positioning to your...
Compact pluggable M.2 card based on Unicore UM982. Bring low cost high precision RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together:...
GPS/RTK items for AgopenGPS board AIO v4.5 Micro. it includes u-blox ZED-F9P receiver, dual band ANN-MB antenna and carrier board for easy configuration. This is not the PCB Board, it’s...
GPS/RTK items for AgopenGPS board AIO v4.5 Micro. it includes Unicore UM982 receiver, ANN-MB2 antenna and carrier board for easy configuration. This is not the PCB Board, it’s the set...
If you are looking for a board with ZED-F9P that autonomously connects to a server to download correction data, or automatically pushes its centimeter accurate location to a server, this...
Let ArduSimple Micro u-blox ZED-X20P accelerate your RTK project thanks to its easy to integrate footprint, integrated RF connector & delivered to you in 2-4 business days. We take care...
Let simpleRTK2B Micro accelerate your RTK project thanks to its easy to integrate footprint, integrated RF connector & high availability. With u-blox ZED-F9P and ZED-F9R products. We take care of...
Plastic case for ArduSimple SBC. Non waterproof. The plastic case has no logo printed on it. Good to know: – It’s only the plastic case, doesn’t include electronics – No...
Plastic case for ArduSimple simpleRTK2B Lite. Non waterproof. The plastic case has no logo printed on it. Together with the Lite board, it can fit inside the case: – XBee...
Plastic case for simpleRTK2B, simpleRTK3B and simpleRTK4 boards. It is also compatible with simpleGNSS boards. Non waterproof. Plastic cases have no logo printed on it. Good to know: – It’s...
PointPerfect - RTK Starter Kit
simpleGNSS Micro is a carrier board including NEO-F10N. Thanks to its easy to integrate footprint, integrated RF connector & high availability it will accelerate your NEO-F10N integration. We take care...
simpleGNSS Pro allows you to evaluate solid sub-meter dual band (L1/L5) GNSS positioning technology, both in rural and urban environments. It’s based on u-blox NEO-F10N and can be used standalone.
simpleGNSS Timing allows you to evaluate sub-meter dual band (L1/L5) GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou,...
simpleRTK 4 Dual is a standalone board that allows to evaluate triple band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together:...
simpleRTK 4 Heading is a Septentrio mosaic-G5 P3H evaluation board for RTK and vehicle heading. It can be used standalone connected to a PC, tablet or mobile phone. Or you...
simpleRTK 4 Optimum – Basic Starter Kit is a u-blox ZED-X20P + ANN-MB2 evaluation kit. This standalone set of all-band board based on u-blox ZED-X20P + u-blox ANN-MB2 antenna is...
simpleRTK 4 Optimum is a u-blox ZED-X20P evaluation board. It can be used standalone or connected with Arduino, Ardupilot / Pixhawk (JST connector), Raspberry Pi, Nvidia Jetson and STM32 Nucleo...
simpleRTK 4 Pro is a Septentrio mosaic-G5 P3 evaluation board for RTK. It can be used standalone connected to a PC, tablet or mobile phone. Or you can also connect...
simpleRTK2B Budget is a standalone board that allows to evaluate dual band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS,...
simpleRTK2B Lite is a compact standalone board that allows to integrate dual band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together:...
simpleRTK2B Pro is a standalone board that allows to evaluate dual band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS,...
simpleRTK3B Budget is a standalone board that allows to evaluate triple band centimeter RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together:...
simpleRTK3B Compass is a standalone board that allows to evaluate triple band RTK GNSS technology including centimeter level accurate position and sub degree heading. It’s based on Unicorecomm UM982 module...
simpleRTK3B Heading is a standalone board that allows to evaluate dual band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS,...
simpleRTK3B Micro Septentrio accelerates your RTK project thanks to its easy to integrate footprint, integrated RF connector & high availability. With Septentrio Mosaic-X5 and Mosaic-H modules. We take care of...
simpleRTK3B Micro Unicore accelerates your RTK project thanks to its easy to integrate footprint, integrated RF connector & high availability. With Unicorecomm UM980, UM981 and UM982 modules. We take care...
simpleRTK3B Pro is a standalone board that allows to evaluate triple band millimeter RTK GNSS positioning technology including microSD datalogging and with an accessory native Ethernet functionality. It’s based on...
The ArduSimple JST Carrier Board for XBee Plugins lets you connect any XBee compatible device to your Pixhawk autopilot. Includes: – 1 x JST Carrier Board for XBee Plugins AS-ADP-JST-TO-XBEE-0...
The ArduSimple MiniUSB-to-Everythin g adapter lets you connect any XBee compatible device to your PC via USB. AS-ADP-MINIUSB-TO-XB EE-00 ASB-ADP-MINIUSB-TO-X BEE-00
The ArduSimple RS232 Carrier Board lets you convert any XBee compatible device into a RS232 device. And you can power it via USB or 12V Battery from your car or...
The ArduSimple RTK Base Station is a housed and ready to use full band full constellation GNSS receiver for 24/7 use. It’s based on Septentrio mosaic-X5 module and is designed...
The RTK Portable 2 is the most flexible starting point for your GPS project with centimeter level accuracy. Connect it to your Windows, Linux, Android or iOS device and start...
The simpleRTK2B – Starter Kit LR (Long Range) allows simple and fast evaluation of Dual Band GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation...
The simpleRTK2B – Starter Kit MR (Medium Range) allows simple and fast evaluation of Dual Band GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation...
The simpleRTK2B – Starter Kit XLR (eXtra Long Range) allows simple and fast evaluation of Dual Band GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite...
The u-blox ZED-F9P multi-band GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc receiver can be employed in...
This adapter board: Connects any XBee device UART lines (pins 2 & 3) to USB lines of the mPCIe bus via an FTDI converter. XBee device is powered via pins...
This standalone set of dual band (L1/L5) GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc board based...
This standalone set of dual-band board based on u-blox ZED-F9P + u-blox ANN-MB-00 antenna is everything that you need to achieve centimeter level accuracy and evaluate multiband RTK GNSSGlobal Navigation...
This standalone set of triple band board based on Septentrio Mosaic-X5 + ArduSimple Budget Survey Antenna + Magnetic Stand is everything that you need to achieve millimeter level accuracy and...
With ArduSimple CANBus GNSS Master, you will be able to add CAN Bus functionality (classic or NMEA2000) to any device with XBee socket or serial port: RTK receiver, sensor, Arduino,...
With the RTK Handheld 2 Mapping and Surveyor Kit you will have everything you need to start using your mobile phone for surveying and mapping tasks with GPS and centimeter...