Eriez Datasheets for Industrial Metal Detectors
Industrial metal detectors indicate the presence of metal in nonconductive materials such as textiles, rubber, oils or liquids, plastics, powders, wood products and concrete.
Industrial Metal Detectors: Learn more
| Product Name | Notes |
|---|---|
| Detect both ferrous and non-ferrous tramp metal in magnetic ores, highly mineralized products and food products even when conveyed on steel cable belts. Features & Benefits: All solid state integrated... | |
| Features & Benefits: Easy to install Belt does not need to be cut to install Signal monitoring and self-check facility Mechanical relays to actuate reject devices and alarms High level... | |
| In its base package, the metal detector offers a huge 7” easy-to-use touchscreen interface, multiple preprogrammed languages, easy setup and reporting, multiple USB and interface ports, remote access and the... |