Eriez Datasheets for Industrial Conveyors

Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more

Product Name Notes
Model VFM 15-1-20 FEEDING UP TO 2 TONS (10.9 MT) PER HOUR 1 cu ft (.03 m3) Conical Polyethylene Hopper (Food Grade Material) Model 15A w/4 x 20 (100 x...
Eriez mechanical feeders are simple, rugged, vibrating machines designed to handle a variety of bulk materials. The conveyors are available in single-mass and two-mass vibrating systems excited by a motor-driven...
Eriez' unique Hi-Vi magnetic drive circuit provides a simple yet powerful solution to difficult material feeding applications. These feeders, with their totally enclosed patented magnetic drive, can feed practically any...
Our heavy duty line of Brute Force feeders provide a cost effective means to feed or screen large volumes of bulk material for applications where limited feed rate adjustability is...
The company’s line features three styles of controls: UniCon, the standard “base model” control UniCon HC (High Current) control G Series controls The UniCon series is designed to provide a...