Eriez Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
| Product Name | Notes |
|---|---|
| A simple handheld permanent inspection magnet for checking the quality of a product or removing loose tramp iron from a flow of materials. Features: Super-strong Rare Earth Magnets Deep-reach magnetic... | |
| Eriez has pioneered magnetic separation techniques to improve grinding circuit efficiency in mineral processing plants. The Trunnion Magnet System bolts directly to the ball mill discharge flange to provide continuous... | |
| Eriez has pioneered the adoption of standard test equipment for determining the relative strength of magnetic separation equipment. While flux density (Gauss) is the standard measure for evaluating a magnetic... | |
| Eriez Permanent Plate Magnets provide dependable and economical solutions to problems associated with tramp iron contamination in processing lines. Plate Magnets installed in chutes, spouts, ducts, pipes, or suspended over... | |
| Eriez provides a uniform permanent magnetic pulley that will transform your belt conveyor into a powerful self cleaning magnetic separator. The axial interpole magnetic circuit provides a uniform magnetic field... | |
| Eriez’ “RF” (Radial Field) Cartridge Magnet is ideal for removing tramp iron from dry, free flowing food or chemical products conveyed in pneumatic pipelines. Material enters the housing, is distributed... | |
| Eriez’ line of powerful, permanent magnetic Ferrous Traps provide magnetic protection for liquid lines and processing equipment. They preserve product purity by removing small particles of magnetic scale, rust and... | |
| Eriez’ Xtreme Rare Earth Magnetic Tubes utilize the industry’s strongest magnet circuit available to recover more fine-iron contamination and reduce product wash off. They can be used as inspection tools... | |
| Eriez' Magnetic Belt Conveyors provide an effective way to move and elevate ferrous materials such as parts, stampings and containers. Magnetic belt conveyors hold materials firmly and keep them moving,... | |
| Eriez' Magnetic Hump and Round Pipe Separators provide a simple and effective way to remove tramp iron contamination from gravity or pneumatically conveyed dry, free flowing products such as feed,... | |
| Lift, move or position regardless of size, weight or shape — in fewer man hours — reliably and economically. Lifting magnets make quick work of difficult, time-consuming steel handling. Magnets... | |
| Moving a large number of parts from a burn table can be a very time consuming process. Eriez’ new air-operated Burn Table Full Coverage Lift Magnet System utilizes a large,... | |
| Powerful, permanent magnetic protection against fine and tramp iron contamination. Designed for simple installation in steep-sloped hoppers, odd and irregular shaped hoppers, floor openings, vertical closed chutes and ducts. Standard... | |
| Suspended Magnetic separators have proven to be the most effective for the removal of unwanted iron from heavy burdens of material being conveyed on fast moving belts. They are ideal... | |
| The Compact Forced Cooled Suspended Magnets provide the traditional quality, performance, reliability and value of Eriez separators, but at a smaller size which leads to increased productivity and profitability. These... | |
| The metal magnetic mill liner (MML) is a wear resistant steel-encased magnet. It combines the best qualities of steel and magnetic liners. The magnet holds the metal magnetic liner to... | |
| The Suspended Electromagnet provides tramp metal collection from conveyed materials. The electromagnet is typically mounted or suspended over a conveyor belt to remove large pieces of tramp metal that represent... | |
| Using our sophisticated design software and unique magnetic circuits, Eriez provides permanent and electromagnetic scrap drums with deeper magnetic fields to reclaim ferrous materials in automotive shredder residue (ASR), materials... | |
| With the ever increasing demand for high-purity feedstocks used in manufacturing, Eriez offers its Dry High Intensity Rare Earth Roll Magnetic Separators. These provide maximum efficiency in the separation of... |