JohnDow Industries, Inc. Datasheets for Drains and Drain Systems
Drains and drain systems are used to capture and remove water to prevent accidents, flooding or other hazardous conditions.
Drains and Drain Systems: Learn more
| Product Name | Notes |
|---|---|
| "Auto-Check Technology" eliminates anti-freeze/oil shower risk and makes emptying automatic 25-Gallon capacity steel tank Green and white decal easily identifies this drain for collection of antifreeze 16" deep-drawn, offset steel... | |
| 16-gallon H.D. steel tank. 16" deep drawn offset funnel with expanded metal screen. Positive height adjustment from 50" to 70". Built-in sight tube shows fluid level. Drain valve included. Optional... | |
| 17-Gallon Capacity Made of High-Impact Polypropylene Size: 49"L x 29-1/2"W x 7-3/4"H T-handle folds easily for stoarge and has cleats to hold discharge hose Lightweight and resists dents Perfect for... | |
| 18-gallon red translucent poly tank allows for easy viewing of oil level. 18" diameter funnel with strainer. 2-1/2" heavy-duty casters. Evacuaton spout and drain valve. Adjusts from 48" to 71". | |
| 22-Gallon poly tank. Virtually indestructible high-impact polyethylene drain. Designed for the high-volume automotive service facility. 16" deep-drawn, offset steel funnel with expanded metal screen. 3" swivel casters and 10" fixed... | |
| 22-Gallon poly tank Virtually indestructable high-impact polyethylene drain Designed for the high-volume automotive service facility 16" deep drawn, offset steel funnel with expanded metal screen. Height adjusts from 40" to... | |
| 25-gallon capacity steel tank. "Auto-Check Technology" eliminates oil shower risk and makes emptying automatic 16" deep drawn offset funnel with expanded metal screen. 360 degree Swivel base on funnel makes... | |
| 25-Gallon measured capacity (17-gallon evacuation capacity) Low-profile drain (9") fits under most trucks. Size 48"L x 25"W x 9"H. 6" industrial casters for easy handling. 38" T-handle folds down flat... | |
| 25-gallon measured capacity (22-gallon functional capacity) Low-profile drain (8") for large-volume vehicles. Size 48"L x 25"W x 8"H. 10' evacuation hose Baffled reservoir prevents splashing when moved. 38" T-handle folds... | |
| 8-gallon red translucent poly tank allows for easy viewing of oil level. 18" diameter funnel with strainer. 2-1/2" heavy-duty swivel casters Spout for evacuation Adjusts from 48" to 67" Weight... | |
| Gravity drain or pump evacuation system. Optional male coupler #HA-15242-00 for pump evacuation. Heavy duty 4" swivel casters provide stability and mobility. Positive height adjustment from 45" to 70" 27-gallon... | |
| Self evacuating with shop air "Auto-Check Technology" eliminates oil shower risk and makes emptying automatic 6' discharge hose with "non-drip" spout 360 degree swivel funnel 27-gallon poly tank 16" deep-drawn... | |
| Two drains in one Drain combines the features of the JDI-25HDC with the JDI-20EV Weight 62lbs. | |
| Unit includes a transparent bowl Same features as the JDI-20COMBO This unit includes a transparent bowl Weight 72lbs. | |
| Very low-profile drain (5") for use under a variety of vehicles. Drain has the same features as the JDI-LP5 and includes 4" industrial casters. Compact size measures 32"L x 25"W... |