JohnDow Industries, Inc. Datasheets for Fluid Dispensing Equipment
Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media.
Fluid Dispensing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Oil delivery gun with flexible extension spout | |
| Oil delivery gun with rigid extension spout | |
| 120 volt 60 Hz DEF Series High-volume submersible pump Deluxe "resettable" turbine digital flow meter w/mounting bracket Indicates amount dispensed at each use and totals Deluxe stainless steel automatic delivery... | |
| 18" diameter funnel for JDI-8DCP 1-7/8" diameter neck | |
| Available with rigid or flexible outlet Heavy-duty coninuous flow 1/4" NPT inlet | |
| Available with rigid or flexible outlet Heavy-duty continuous flow 1/4" NPT inlet | |
| Designed to dispense quantity of oil, ATF, gear oil and other compatible fluids. Programmable between pints, quarts, gallons and liters. Easy-to-read LCD display. Set up to five different preset quantities. | |
| For JDI-16DC, JD20DC, JDI-20DC-B, and JDI-22DCX models 1-1/2" diameter neck | |
| For JDI-16DC-E, JDI-20CD-E, JDI-20COMBO, JDI-22DCX, JDI-25HDC, JDI-27DC, and JDI-27GFD models. 3/4" standard thread | |
| For JDI-5DC and JDI-5DCK models 1-1/4" diameter neck | |
| Includes: JDL-3640 60:1 grease pump JD-3565 Drum cover JD-3570 Follower plate JDH-1014 Outlet hose JD-3560 Control handle JD-3840Z Z-swive | |
| Includes: JDL-3650 60:1 grease pump JD-3566 Drum cover JD-3571 Follower plate JDH-1014 Outlet hose JD-3560 Control handle JD-3840Z Z-swivel *JDL-16C includes caster bas | |
| Includes: JDL-3655 60:1 grease pump JD-3567 Drum cover JD-3572 Follower plate JDH-1014 Outlet hose JD-3560 Control handle JD-3840Z Z-swive | |
| Lightweight meter gun measures motor oil, ATF, gear oil and other fluids. Non-drip nozzle. Measures in quarts. Easy-to-read LCD display. Includes flex spout with auto tip | |
| Pneumatic oil system for 16 gallon open-end drum System Includes: JD-3610 3:1 oil pump, JD-3566A Drum cover, JDM-1038 10' oil delivery hose, JD-3930 oil delivery gun Drum and Caster Base... | |
| Pneumatic oil system for 55 gallon bung-type drum System Includes: JD-3615 3:1 oil pump, JDM-1038 10' delivery hose, JD-3930 oil delivery gun Drum not included | |
| Sight tube shows fluid level Air pressured dispensers eliminate the need for an air pump or hand pump Great for synthetic oils, ATF, gear oils and other fluids Completely portable... | |
| Unit holds 15 gallons of fluid and includes 3" heavy-duty casters Sight tube shows fluid level Air pressured dispensers eliminate the need for an air pump or hand pump Great... | |
| Up to 6 g.p.m. Maximum head pressure, 5.7 psi @ 12' 40" Suction tube 120 volts AC, 60 Hz, 2 full load amps DEF Series submersible pump Deluxe "resettable" turbine... |