JohnDow Industries, Inc. 22-Gallon Oil Change Station JDI-22DCX

Description
22-Gallon poly tank Virtually indestructable high-impact polyethylene drain Designed for the high-volume automotive service facility 16" deep drawn, offset steel funnel with expanded metal screen. Height adjusts from 40" to 69" 3" swivel casters and 10" fixed wheels Pop-up level indicator. Padded push handlebars. Includes gravity drain valve. Optional conversion kit (No. 61431-2) adapts for use with pump evacuation system Built-in filter drain. Weight: 58lbs.
Description
22-Gallon poly tank Virtually indestructable high-impact polyethylene drain Designed for the high-volume automotive service facility 16" deep drawn, offset steel funnel with expanded metal screen. Height adjusts from 40" to 69" 3" swivel casters and 10" fixed wheels Pop-up level indicator. Padded push handlebars. Includes gravity drain valve. Optional conversion kit (No. 61431-2) adapts for use with pump evacuation system Built-in filter drain. Weight: 58lbs.

Suppliers

Company
Product
Description
Supplier Links
22-Gallon Oil Change Station - JDI-22DCX - JohnDow Industries, Inc.
Barberton, OH, USA
22-Gallon Oil Change Station
JDI-22DCX
22-Gallon Oil Change Station JDI-22DCX
22-Gallon poly tank Virtually indestructable high-impact polyethylene drain Designed for the high-volume automotive service facility 16" deep drawn, offset steel funnel with expanded metal screen. Height adjusts from 40" to 69" 3" swivel casters and 10" fixed wheels Pop-up level indicator. Padded push handlebars. Includes gravity drain valve. Optional conversion kit (No. 61431-2) adapts for use with pump evacuation system Built-in filter drain. Weight: 58lbs.
  • 22-Gallon poly tank
  • Virtually indestructable high-impact polyethylene drain
  • Designed for the high-volume automotive service facility
  • 16" deep drawn, offset steel funnel with expanded metal screen.
  • Height adjusts from 40" to 69"
  • 3" swivel casters and 10" fixed wheels
  • Pop-up level indicator.
  • Padded push handlebars.
  • Includes gravity drain valve.
  • Optional conversion kit (No. 61431-2) adapts for use with pump evacuation system
  • Built-in filter drain.
  • Weight: 58lbs.
Supplier's Site

Technical Specifications

  JohnDow Industries, Inc.
Product Category Drains and Drain Systems
Product Number JDI-22DCX
Product Name 22-Gallon Oil Change Station
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Aluminum Roof Drain Assembly - Hercules RetroDrain - Johns Manville Corp.
Specs
Drain Type Roof
Shape Round
Body Material Aluminum
View Details