JohnDow Industries, Inc. Datasheets for Industrial Containers

Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more

Product Name Notes
25-Gallon Steel Tank. UL Listed Heavy duty UL approved cast iron pump with carbon vanes Pump utilizes two-way operation for either siphoning or dispensing Pump dispenses 1 gallon for every...
30-gallon steel tank, bright red, durable, chemical-resistant epoxy powder-coat finish Air motor uses quick-connect air supply Unleaded, kerosene, ethanol E85, diesel, and bio-diesel fuels Gas caddy and air motor Factory...
30-gallon steel tank, bright red, durable, chemical-resistant FM Approved, complies with OSHA guidelines Cast iron rotary pump with steel rotor and carbon vanes provides years of trouble-free service 4-way directional...
For long pan transmissions High-impact poyethylene unit measures 38"l x 24"w x7"h Adapts to any drain with 6" or larger diameter funnel Weight: 7lbs.