SpeedFam Corporation Datasheets for Abrasive Compounds and Abrasive Slurries

Abrasive compounds and abrasive slurries are used to improve surface finish or flatness. They often consist of fine abrasives in slurry, bar, powder or paste forms.
Abrasive Compounds and Abrasive Slurries: Learn more

Product Name Notes
Diamond Paste consists of blocky diamond particles prepared in paste form to suit various applications. It exhibits uniform cutting properties producting precision reflective surfaces of high values. Applications: Ceramics, T.C.,...
Die Polishing Paste is best suitable to achieve very high reflective polishing finish. The particles are very fine and blocky in shape. The particle distribution is very close which allows...
Lapping Paste is ideally suitable for hand lapping and polishing especially in intricate cavities where continous feed of abrasives is not desired or not possible. The abrasive particles in the...
Liquid Diamond contains a special dispersing agent. Its viscosity evenly distributes the diamond to enable high speed processing for a high level of smoothness on the polished surface. The anti-agglutinating...
Polishing Compounds confine to chemo mechanical polishing action. These are alumina or silica based with controlled PH values to suit various applications. It contains uniformly suspended abrasive particles in slurry...
Valve Grinding Pastes are developed for lapping on valve components. These pastes are made up of silicon carbide base material. The particles selected are blocky in shape & the distribution...